TE Connectivity Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 20 30 40 50 60 70 74 75 76 77 78 79 80 81 82 83 84 85 86 90 100 110 120 130 140 150 200 250 300 350 400 500 1000 1023
Product Name Notes
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper...
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Edge Contact Features RF Connector Center...
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact...
Body Features Body Material : Stainless Steel Body Material Finish : Plated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact...
Body Features Box Mount D-Sub Connector Insert Arrangement : 11C1 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 11 Power/Signal/Coax Combination : Yes Contact Features Contact...
Body Features Box Mount D-Sub Connector Insert Arrangement : 17C2 Non-Magnetic : No Shell Material : Steel Shell Plating Material : Tin Configuration Features Number of Positions : 17 Power/Signal/Coax Combination : Yes Contact Features Contact...
Body Features Connector & Keying Code : 163 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : C4 Contact Arrangement Code (Module B) :...
Body Features Connector & Keying Code : 1 Shell Finish : Chromate Conversion Coating Configuration Features Release Style : Front Contact Features Contact Arrangement Code (Module A) : 60 Contact Arrangement Code (Module B) :...
Body Features Connector & Keying Code : 6 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 79 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 10T10 Contact...
Body Features Connector & Keying Code : 7 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 251 Release Style : Front Contact Features Contact Arrangement Code (Module A) : 120T2 Contact...
Body Features Connector & Keying Code : 7 Shell Finish : Chromate Conversion Coating Configuration Features Number of Positions : 251 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 120T2 Contact...
Body Features Connector & Keying Code : A Configuration Features Number of Positions : 1 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type :...
Body Features Connector & Keying Code : C Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Mating Area Plating Material : Gold Contact Type :...
Body Features Connector & Keying Code : H Configuration Features Number of Positions : 2 PCB Mount Orientation : Horizontal Contact Features Center Contact : With Contact Type : Pin RF Connector Center Contact Plating...
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount...
Body Features Connector Profile : Standard Shell Plating Finish : Matte Shell Plating Material : Tin Configuration Features Number of Mounting Legs : 4 Number of Ports : 1 Number of Positions : 4 Contact Features...
Body Features Environmental Protection : Other Configuration Features Keying Code : B Number of Positions : 1 Contact Features Center Contact : With Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin RF...
Body Features Ground Plate Material : Copper Alloy Ground Plate Plating Material : Selective Tin Configuration Features Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 80 PCB...
Body Features Ground Plate Material : Copper Alloy Ground Plate Plating Material : Tin over Copper Configuration Features Number of Power Positions : 2 Number of Rows : 2 Number of Signal Positions : 240...
Body Features Ground Plate Material : Copper Alloy Ground Plate Plating Material : Tin Configuration Features Number of Power Positions : 4 Number of Rows : 2 Number of Signal Positions : 80 PCB Mount...
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options :...
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 15 Contact Features Contact Options : Order Separately Contact Size : Size 20...
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 25 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options :...
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options :...
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Current Rating (Max) (AMP) : 3.7 Contact Options :...
Body Features Insert Material : Glass-Filled Nylon Primary Product Color : Black Shell Plating Material : Tin Configuration Features Number of Positions : 9 Contact Features Contact Options : Order Separately Contact Size : Size 20...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 16 Number of Rows : 2 Dimensions Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Mechanical Attachment Connector...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Number of Sections : 1 Number of Signal Positions : 8 PCB Mount Orientation : Horizontal Contact...
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Number of Signal Positions : 8 Contact Features Contact Base Material : Phosphor Bronze Contact Current...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 32 Number of Rows : 3 Number of Signal Positions : 32 PCB Mount Orientation : Vertical Rows...
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows...
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 6 Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation :...
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 15.9 MM  [.01 -...
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 19.1 MM  [.01 -...
Body Features Primary Product Color : Red Primary Product Material : Thermoplastic Packaging Features Packaging Method : Carton Packaging Quantity : 5000 Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function :...
Body Features Primary Product Color : White Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact...
Body Features Primary Product Material : Steel Industry Standards Industry Standard : LV215 Product Type Features Connector Shielding Accessory Type : Crimp Ferrule
Body Features Shell Base Material : Copper Alloy Configuration Features Number of Positions : 70 Number of Power Positions : 2 Number of Rows : 2 Number of Signal Positions : 70 PCB Mount Orientation :...
Body Features Shell Finish : Chromate Conversion Coating Configuration Features Keying Code : 7 Number of Positions : 251 Release Style : Rear Contact Features Contact Arrangement Code (Module A) : 120T2 Contact Arrangement Code...
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation :...
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Plating Material : Gold (Au) Dimensions RF Connector Mated Outer Diameter (Approximate) : 4.1 MM  [.16 INCH ]...
Configuration Features Number of Columns : 16 Number of Positions : 48 Number of Rows : 3 Number of Signal Positions : 48 PCB Mount Orientation : Vertical Rows Loaded : D, B, Z Contact Features...
Configuration Features Number of Columns : 32 Number of Positions : 64 Number of Rows : 3 Number of Signal Positions : 64 PCB Mount Orientation : Vertical Rows Loaded : A, C Contact Features Contact...
Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : B, C, A Contact Features...
Configuration Features Number of Inserts : 1 Number of Positions : 67 Contact Features Contact Current Rating (Max) (AMP) : 13 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Screw...
Configuration Features Number of Inserts : 3 Number of Positions : 244 Contact Features Contact Current Rating (Max) (AMP) : 13 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature Type : Screw...
Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Type : Socket Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL...
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM 
Configuration Features Number of Positions : 10 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ]...
Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.9 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Nuts, Lockwasher and Spacer Thread Size : 4-40 UNC Packaging Features Packaging Method : Bag Packaging Quantity :...
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

<< Prev Next >>