TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 160826-3

Description
Win Source Part Number: 1364919-160826-3 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Package: Tape & Reel Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock Product Status: Active Base Product Number: 160826 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.876" (22.25mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.045" ~ 0.100" (1.14mm ~ 2.54mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364919-160826-3 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Package: Tape & Reel Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock Product Status: Active Base Product Number: 160826 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.876" (22.25mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.045" ~ 0.100" (1.14mm ~ 2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364919-160826-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364919-160826-3
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364919-160826-3
Win Source Part Number: 1364919-160826-3 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Package: Tape & Reel Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Positive Lock Product Status: Active Base Product Number: 160826 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.876" (22.25mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.045" ~ 0.100" (1.14mm ~ 2.54mm)

Win Source Part Number: 1364919-160826-3
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Package: Tape & Reel
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Positive Lock
Product Status: Active
Base Product Number: 160826
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.876" (22.25mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.045" ~ 0.100" (1.14mm ~ 2.54mm)

Buy Now Datasheet
Contacts - 160826-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160826-3
Contacts 160826-3
PL REC 22-18 AWG .0160 X 2.060 TPBR

PL REC 22-18 AWG .0160 X 2.060 TPBR

Buy Now
Quick Connects, Quick Disconnect Connectors - A107907TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107907TR-ND
Quick Connects, Quick Disconnect Connectors A107907TR-ND
Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated

Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107907CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107907CT-ND
Quick Connects, Quick Disconnect Connectors A107907CT-ND
CONN QC RCPT 18-22AWG CRIMP

CONN QC RCPT 18-22AWG CRIMP

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-160826-3
Electronic Connector 392-160826-3
Quick Disconnect Terminal 18-22AWG Brass F 22.3mm Tin Product overview: 160826-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160826-3 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 18-22AWG Brass F 22.3mm Tin Product overview: 160826-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160826-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminals - 160826-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Terminals
160826-3
Terminals 160826-3
Terminals POSITIVE LK REC MKI

Terminals POSITIVE LK REC MKI

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 160826-3 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
160826-3
Quick Connects, Quick Disconnect Connectors 160826-3
CONN QC RCPT 18-22AWG CRIMP

CONN QC RCPT 18-22AWG CRIMP

Supplier's Site Datasheet
Pl Rec 22-18 Awg .0160 X 2.060 Tpbr Amp - Te Connectivity - 11H7742 - Newark, An Avnet Company
Chicago, IL, United States
Pl Rec 22-18 Awg .0160 X 2.060 Tpbr Amp - Te Connectivity
11H7742
Pl Rec 22-18 Awg .0160 X 2.060 Tpbr Amp - Te Connectivity 11H7742
PL REC 22-18 AWG .0160 X 2.060 TPBR

PL REC 22-18 AWG .0160 X 2.060 TPBR

Supplier's Site
Pl Rec 22-18 Awg .0160 X 2.060 Tpbr Amp - Te Connectivity - 41AJ3314 - Newark, An Avnet Company
Chicago, IL, United States
Pl Rec 22-18 Awg .0160 X 2.060 Tpbr Amp - Te Connectivity
41AJ3314
Pl Rec 22-18 Awg .0160 X 2.060 Tpbr Amp - Te Connectivity 41AJ3314
PL REC 22-18 AWG .0160 X 2.060 TPBR

PL REC 22-18 AWG .0160 X 2.060 TPBR

Supplier's Site
Female Quick Disconnect, 18-22Awg Rohs Compliant Te Connectivity - 74AJ8147 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 18-22Awg Rohs Compliant Te Connectivity
74AJ8147
Female Quick Disconnect, 18-22Awg Rohs Compliant Te Connectivity 74AJ8147
FEMALE QUICK DISCONNECT, 18-22AWG ROHS COMPLIANT: YES

FEMALE QUICK DISCONNECT, 18-22AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364919-160826-3 160826-3 A107907TR-ND 392-160826-3 160826-3 160826-3 11H7742
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Contacts Quick Connects, Quick Disconnect Connectors Electronic Connector Terminals Quick Connects, Quick Disconnect Connectors Pl Rec 22-18 Awg .0160 X 2.060 Tpbr Amp - Te Connectivity
Termination Crimp Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDR2 - 10005639-12308HLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
Header, Pin; Screw Clamp; Straight Pin Header; 3; 10 A; 250 V; 0.197 in.; Gray - 70077329 - Allied Electronics, Inc.
Specs
Termination Screw
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details