TE Connectivity Electronic Connector 160684-4

Description
Quick Disconnect Terminal 17-20AWG Brass RCP 14mm Tin T/R Product overview: 160684-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160684-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quick Disconnect Terminal 17-20AWG Brass RCP 14mm Tin T/R Product overview: 160684-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160684-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
392-160684-4
Electronic Connector 392-160684-4
Quick Disconnect Terminal 17-20AWG Brass RCP 14mm Tin T/R Product overview: 160684-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160684-4 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 17-20AWG Brass RCP 14mm Tin T/R Product overview: 160684-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160684-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364819-160684-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364819-160684-4
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364819-160684-4
Win Source Part Number: 1364819-160684-4 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160684 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 ECCN: EAR99 Wire Gauge: 17-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.551" (14.00mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.248" (6.30mm) Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm)

Win Source Part Number: 1364819-160684-4
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 160684
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
ECCN: EAR99
Wire Gauge: 17-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.551" (14.00mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.248" (6.30mm)
Insulation Diameter: 0.079" ~ 0.118" (2.00mm ~ 3.00mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111016TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111016TR-ND
Quick Connects, Quick Disconnect Connectors A111016TR-ND
"0.110"" (2.79mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111016CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111016CT-ND
Quick Connects, Quick Disconnect Connectors A111016CT-ND
"0.110"" (2.79mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 160684-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160684-4
Contacts 160684-4
FF 110 REC 0.5-1.0MM2 TPBR

FF 110 REC 0.5-1.0MM2 TPBR

Buy Now
Sheung Wan, Hong Kong
Terminals
160684-4
Terminals 160684-4
Terminals Recpt 2.79 x 0.51 mm

Terminals Recpt 2.79 x 0.51 mm

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 160684-4 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
160684-4
Quick Connects, Quick Disconnect Connectors 160684-4
CONN QC RCPT 17-20AWG 0.110

CONN QC RCPT 17-20AWG 0.110

Supplier's Site Datasheet
Female Quick Disconnect, 20Awg-17Awg Rohs Compliant Amp - Te Connectivity - 69AH9865 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 20Awg-17Awg Rohs Compliant Amp - Te Connectivity
69AH9865
Female Quick Disconnect, 20Awg-17Awg Rohs Compliant Amp - Te Connectivity 69AH9865
FEMALE QUICK DISCONNECT, 20AWG-17AWG ROHS COMPLIANT: YES

FEMALE QUICK DISCONNECT, 20AWG-17AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 392-160684-4 1364819-160684-4 A111016TR-ND 160684-4 160684-4 160684-4 69AH9865
Product Name Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Contacts Terminals Quick Connects, Quick Disconnect Connectors Female Quick Disconnect, 20Awg-17Awg Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products