TE Connectivity Rack & Panel Connectors 1604800-8

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1604800-8 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1604800-8
Rack & Panel Connectors 1604800-8
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Pin Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 12
  • Release Style : Rear

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Pin
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Kit
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1604800-8-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1604800-8-ND
Rectangular Connector Housings 1604800-8-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Backplane Connectors - 1604800-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1604800-8
Backplane Connectors 1604800-8
ASSY,PLUG,FREE HANGING,12 POS,W/HDWE

ASSY,PLUG,FREE HANGING,12 POS,W/HDWE

Buy Now
Assy,plug,free Hanging,12 Pos,w/hdwe Amp - Te Connectivity - 89M0029 - Newark, An Avnet Company
Chicago, IL, United States
Assy,plug,free Hanging,12 Pos,w/hdwe Amp - Te Connectivity
89M0029
Assy,plug,free Hanging,12 Pos,w/hdwe Amp - Te Connectivity 89M0029
ASSY,PLUG,FREE HANGING,12 POS,W/HDWE

ASSY,PLUG,FREE HANGING,12 POS,W/HDWE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604800-8 1604800-8-ND 1604800-8 89M0029
Product Name Rack & Panel Connectors Rectangular Connector Housings Backplane Connectors Assy,plug,free Hanging,12 Pos,w/hdwe Amp - Te Connectivity
Mounting Free-Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products