CONNECTOR ACCESSORIES
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Accessory Type: Seal Protector
Color: Gray
Mounting Style: Through Hole
Termination Style: PC Pin, Solder Lug
Connector Polarizing Device (Key, Plug, Post) For
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1612108-4 | 1612108-4-ND | |
| Product Name | Connectors,Interconnects | Rectangular Connector Accessories | |
| Mounting | Through Hole |