Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1121408-1612618-4
Packaging: Tray
Number of Positions: 200
Mounting Style: SMT, Right Angle
Features: Board Guide, Latches
Contact Finish: Gold
Contact Finish Thickness: Flash
Connector Style: SODIMM
Mounting Feature: Normal, Standard - Top
Memory Type: DDR2 SDRAM
Categories: Connectors, Interconnects
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
SEMI-HARD TRAY DDR2 SODIMM SOCKET 200P 9
CONNECTOR, DIMM SOCKET, 200POS; Product Range:-; Connector Type:SODIMM Socket; No. of Contacts:200Contacts
CONN SKT SODIMM 200POS R/A SMD
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1121408-1612618-4 | A114913-ND | 1612618-4 | 40Y2898 | 1612618-4 |
| Product Name | Hard To Find - 1612618-4 | Inline Module Sockets | Memory Connectors | Connector, Dimm Socket, 200Pos; Product Range Amp - Te Connectivity | Inline Module Sockets |
| Mounting | SMT, Right Angle | Surface Mount | Surface Mount |