TE Connectivity Rack & Panel Connectors 1604798-2

Description
Body Features Connector & Keying Code : A Shell Plating Material : Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Shell Plating Material : Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1604798-2 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1604798-2
Rack & Panel Connectors 1604798-2
Body Features Connector & Keying Code : A Shell Plating Material : Nickel Configuration Features Number of Positions : 12 Release Style : Front Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Size : Size 8 Contact Type : Socket Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Panel Mount Feature Type : Flange with Mounting Holes Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 12
  • Release Style : Front

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Size : Size 8
  • Contact Type : Socket
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Panel Mount Feature Type : Flange with Mounting Holes

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
343-1604798-2
Electronic Connector 343-1604798-2
Rack & Panel Connectors ASY RCPT PWB MT 12P Product overview: 1604798-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Backplane Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 343-1604798-2 can be used for catalog matching and distributor lookup.

Rack & Panel Connectors ASY RCPT PWB MT 12P Product overview: 1604798-2 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Backplane Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 343-1604798-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A139024-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A139024-ND
Rectangular Connector Housings A139024-ND
"12 Rectangular Connectors - Housings Receptacle 0.366"" (9.30mm)"

"12 Rectangular Connectors - Housings Receptacle 0.366"" (9.30mm)"

Buy Now Datasheet
Backplane Connectors - 1604798-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1604798-2
Backplane Connectors 1604798-2
ASY,RCPT,PWB MT,12 POS

ASY,RCPT,PWB MT,12 POS

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1604798-2
Backplane Connectors 1604798-2
Backplane Connectors

Backplane Connectors

Buy Now
Rectangular Housing, Receptacle, 12 Position; No. Of Contacts Amp - Te Connectivity - 31K9281 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Receptacle, 12 Position; No. Of Contacts Amp - Te Connectivity
31K9281
Rectangular Housing, Receptacle, 12 Position; No. Of Contacts Amp - Te Connectivity 31K9281
RECTANGULAR HOUSING, RECEPTACLE, 12 POSITION; No. of Contacts:12Contacts; Product Range:Quadrax Series; Connector Mounting:PCB Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; Contact Plating:-RoHS Compliant: No

RECTANGULAR HOUSING, RECEPTACLE, 12 POSITION; No. of Contacts:12Contacts; Product Range:Quadrax Series; Connector Mounting:PCB Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Receptacle; Contact Gender:-; Contact Plating:-RoHS Compliant: No

Supplier's Site
Asy,rcpt,pwb Mt,12 Pos Amp - Te Connectivity - 75AC5388 - Newark, An Avnet Company
Chicago, IL, United States
Asy,rcpt,pwb Mt,12 Pos Amp - Te Connectivity
75AC5388
Asy,rcpt,pwb Mt,12 Pos Amp - Te Connectivity 75AC5388
ASY,RCPT,PWB MT,12 POS

ASY,RCPT,PWB MT,12 POS

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604798-2 343-1604798-2 A139024-ND 1604798-2 1604798-2 31K9281 75AC5388
Product Name Rack & Panel Connectors Electronic Connector Rectangular Connector Housings Backplane Connectors Backplane Connectors Rectangular Housing, Receptacle, 12 Position; No. Of Contacts Amp - Te Connectivity Asy,rcpt,pwb Mt,12 Pos Amp - Te Connectivity
Mounting Board Mount Panel Mount PWB PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 010970-000 - TE Connectivity
Specs
Mounting Compression
View Details
Headers, Male Pins - A28640-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers