TE Connectivity Contacts 160928-2

Description
FF 250 REC 0.5-1.0MM2 TPBR
Request a Quote Datasheet
Description
FF 250 REC 0.5-1.0MM2 TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 160928-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160928-2
Contacts 160928-2
FF 250 REC 0.5-1.0MM2 TPBR

FF 250 REC 0.5-1.0MM2 TPBR

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Quick Connects, Quick Disconnect Connectors - A107080CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107080CT-ND
Quick Connects, Quick Disconnect Connectors A107080CT-ND
"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107080TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107080TR-ND
Quick Connects, Quick Disconnect Connectors A107080TR-ND
"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 17-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364979-160928-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364979-160928-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364979-160928-2
Win Source Part Number: 1364979-160928-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 160928 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 17-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.756" (19.20mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.055" ~ 0.091" (1.40mm ~ 2.31mm)

Win Source Part Number: 1364979-160928-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 160928
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 17-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.756" (19.20mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.055" ~ 0.091" (1.40mm ~ 2.31mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-160928-2
Electronic Connector 392-160928-2
Quick Disconnect Terminal 17-20AWG Brass RCP 19.2mm Tin T/R Product overview: 160928-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160928-2 can be used for catalog matching and distributor lookup.

Quick Disconnect Terminal 17-20AWG Brass RCP 19.2mm Tin T/R Product overview: 160928-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160928-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity - 11H7788 - Newark, An Avnet Company
Chicago, IL, United States
Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity
11H7788
Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity 11H7788
FASTIN-FASTON RECEP 6,35 ROHS COMPLIANT: YES

FASTIN-FASTON RECEP 6,35 ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity - 64AH9486 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity
64AH9486
Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity 64AH9486
FEMALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity - 64AH9485 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity
64AH9485
Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity 64AH9485
FEMALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 20-17AWG; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:17AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 160928-2 A107080CT-ND 1364979-160928-2 392-160928-2 11H7788 64AH9486
Product Name Contacts Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Fastin-Faston Recep 6,35 Rohs Compliant Amp - Te Connectivity Female Disconnect, 6.35Mm, 20-17Awg; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Jacks, Plugs - 9284GRY - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details