TE Connectivity Quick Connects, Quick Disconnect Connectors 160913-4

Description
"0.250"" (6.35mm) Quick Connect Female 11-13 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 11-13 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A107077TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107077TR-ND
Quick Connects, Quick Disconnect Connectors A107077TR-ND
"0.250"" (6.35mm) Quick Connect Female 11-13 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 11-13 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107077CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107077CT-ND
Quick Connects, Quick Disconnect Connectors A107077CT-ND
"0.250"" (6.35mm) Quick Connect Female 11-13 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 11-13 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 160913-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160913-4
Contacts 160913-4
FF 250 REC 2.5-4.0MM2 TPPB

FF 250 REC 2.5-4.0MM2 TPPB

Buy Now
Swedesboro, NJ, United States
Contacts
160913-4
Contacts 160913-4
Contacts

Contacts

Buy Now
Female Disconnect, 6.35Mm, 13-11Awg; Product Range Amp - Te Connectivity - 70AH7048 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 13-11Awg; Product Range Amp - Te Connectivity
70AH7048
Female Disconnect, 6.35Mm, 13-11Awg; Product Range Amp - Te Connectivity 70AH7048
FEMALE DISCONNECT, 6.35MM, 13-11AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:13AWG; Insulator Colour:- RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 13-11AWG; Product Range:FASTIN-FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:13AWG; Insulator Colour:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107077TR-ND 160913-4 70AH7048
Product Name Quick Connects, Quick Disconnect Connectors Contacts Female Disconnect, 6.35Mm, 13-11Awg; Product Range Amp - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1320G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
Power Entry Module, Medical, 4A, 250Vac; Connector Type Schurter - 05AC7358 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details