TE Connectivity Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
20
30
40
50
60
63
64
65
66
67
68
69
70
71
72
73
74
75
80
90
100
110
120
130
150
200
250
300
350
400
500
1000
1023
| Product Name | Notes |
|---|---|
| Body Features Compatible Conductor Material : Aluminum, Copper Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 25 MMSQ [4 - 4 AWGKC ] Compatible Conductor Range - Tap : 2 MMSQ , 5 -... | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 120 MMSQ , 50 - 95 MMSQ [4/0 - 4/0 AWGKC , 1/0 - 2/0 AWGKC ] Compatible Conductor Range... | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 13.3 - 21.2 MMSQ [6 - 4 AWGKC ] Compatible Conductor Range - Tap : 13.3 MMSQ [6... | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 150 - 185 MMSQ [266.8 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 127 -... | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 150 - 185 MMSQ [266.8 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 16 -... | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 150 - 185 MMSQ [266.8 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 35 -... | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 150 - 185 MMSQ [266.8 - 336.4 AWGKC ] Compatible Conductor Range - Tap : 95 -... | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 150 - 185 MMSQ [300 - 350 AWGKC ] Compatible Conductor Range - Tap : 127 -... | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 150 MMSQ [4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap : 150 MMSQ [4/0 - 3/0 AWGKC ]... | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 21.2 MMSQ [4 - 4 AWGKC ] Compatible Conductor Range - Tap : 13.3 - 21.2 MMSQ , 33.6 MMSQ | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 33.6 - 53.5 MMSQ [2 - 1/0 AWGKC ] Compatible Conductor Range - Tap : 21.2 MMSQ , 13.3... | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 33.6 - 53.5 MMSQ [2 - 1/0 AWGKC ] Compatible Conductor Range - Tap : 33.6 MMSQ , 21.2... | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 50 - 70 MMSQ , 95 MMSQ [3/0 - 3/0 AWGKC , 1/0 - 2/0 AWGKC ] Compatible Conductor Range... | |
| Body Features Compatible Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main : 70 - 95 MMSQ , 120 MMSQ [2/0 - 4/0 AWGKC , 4/0 - 4/0 AWGKC ] Compatible Conductor Range... | |
| Body Features Conductor Material : Aluminum Configuration Features Visual Inspection : Yes Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Application Type : Overhead Energized Installation : Yes Free of Lead, Cadmium, Heavy... | |
| Body Features Conductor Type (Large) : Stranded, Solid Conductor Type (Small) : Solid, Stranded Configuration Features Visual Inspection : Yes Operation/Applicatio n Power Component Connection Type : Wire-to-Ground Rod, Parallel Jaw Pliers Product Availability... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 146 Number of Rows : 4 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 18 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 16 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Compatible Insulation... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 22 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 16 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 2 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Power Positions : 2 Number of Signal Positions : 24 Contact Features Contact Current Rating (Max) (AMP) : 45... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 28 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 28 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 28 Number of Rows : 4 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 28 Number of Rows : 4 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 30 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 60, 200 Operating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 30 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Current... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 30 Number of Power Positions : 6 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 32 Number of Power Positions : 8 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Power Positions : 10 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Power Positions : 16 Number of Rows : 4 Number of Signal Positions : 24 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 40 Number of Rows : 4 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 42 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage (VAC) : 200, 60 Operating... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 44 Number of Rows : 4 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 44 Number of Rows : 4 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 48 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 44 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 5 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Number of Power Positions : 3 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 45... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 7 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type :... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 1 Contact Features Contact Retention Within Housing : Without Contact Type : Receptacle Electrical Characteristics Operating Voltage... | |
| Body Features Primary Product Color : Black Configuration Features Number of Positions : 9 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type :... | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Compatible Insulation... | |
| Body Features Primary Product Color : Blue Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type :... | |
| Body Features Primary Product Color : Gray Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current... | |
| Body Features Primary Product Color : Gray Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention... | |
| Body Features Primary Product Color : Orange Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type :... | |
| Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current... | |
| Body Features Primary Product Color : Red Configuration Features Number of Positions : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Compatible Insulation... | |
| Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Current... | |
| Body Features Primary Product Color : Red Configuration Features Number of Positions : 2 Number of Power Positions : 0 Number of Rows : 1 Number of Signal Positions : 0 Contact Features Contact Retention... | |
| Body Features Primary Product Color : White Configuration Features Number of Positions : 1 Number of Signal Positions : 0 Contact Features Contact Retention Within Housing : Without Contact Type : Blade Dimensions Compatible Insulation... | |
| Body Features Primary Product Color : White Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94HB Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware... | |
| Body Features Primary Product Color : White Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 5000 Product Type Features Connector Hardware... | |
| Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Number of Rows : 1 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application :... | |
| Body Features Primary Product Material : Stainless Steel Dimensions Thread Length : 3.12 MM [.123 INCH ] Mechanical Attachment Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product... | |
| Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory... | |
| Body Features Primary Product Material : Stainless Steel Mechanical Attachment Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory... | |
| Body Features Primary Product Material : Stainless Steel Product Type Features Connector Hardware Accessory Type : Screw Kit Hardware Accessory Function : Mounting, Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 107 - 240 MMSQ [4/0 - 477 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 107 - 523 MMSQ [4/0 - 1033.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 107 - 604 MMSQ [4/0 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 127 - 240 MMSQ [266.8 - 477 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 13.3 - 240 MMSQ [6 - 477 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 13.3 - 405 MMSQ [6 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 13.3 - 523 MMSQ [6 - 1033.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 177 - 240 MMSQ [336.4 - 477 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 177 - 604 MMSQ [266.8 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 21.2 - 405 MMSQ [4 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 21.2 - 523 MMSQ [4 - 1033.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 21.2 - 604 MMSQ [4 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 240 MMSQ [477 - 477 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 278 MMSQ [556.5 - 556.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products : RUS Operation/Applicatio... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 33.6 - 405 MMSQ [2 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 33.6 - 523 MMSQ [2 - 1033.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 33.6 - 604 MMSQ [2 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 53.5 - 240 MMSQ [1/0 - 477 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 53.5 - 405 MMSQ [1/0 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 53.5 - 523 MMSQ [1/0 - 1033.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 53.5 - 604 MMSQ [1/0 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 67.4 - 240 MMSQ [2/0 - 477 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 67.4 - 405 MMSQ [2/0 - 795 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 67.4 - 523 MMSQ [2/0 - 1033.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 67.4 - 604 MMSQ [2/0 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 85 - 240 MMSQ [3/0 - 477 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 85 - 523 MMSQ [3/0 - 1033.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... | |
| Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Tap : 85 - 604 MMSQ [3/0 - 1192.5 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Industry Standards Compatible With Agency/Standards Products :... |
| << Prev | Next >> |