PIDG Receptacle, 300V, 16-22AWG, Red Nylon, Tin Plated Brass Product overview: 160834-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-160834-2 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364778-160834-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston, PIDG
Package: Bulk
Product Status: Active
Base Product Number: 160834
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-22 AWG
Contact Finish: Tin
Insulation: Non-Mating End Insulated
Length - Overall: 0.927" (23.55mm)
Color: Red
Termination: Crimp
Contact Material: Brass
Terminal Type: Stacked
Gender: Female and Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.140" (3.56mm)
"0.250"" (6.35mm) Quick Connect Female and Male 16-22 AWG Crimp Connector Non-Mating End Insulated"
TERMINAL PIGGYBACK DISCONNECT 6.35MM RED; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Piggyback Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes
Quick Disconnect Terminal, Female Piggyback Disconnect, PIDG FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-160834-2 | 1364778-160834-2 | A112502-ND | 160834-2 | 25C1643 | 82X7430 |
| Product Name | 300V Electronic Connector | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Terminals | Terminal Piggyback Disconnect 6.35Mm Red; Product Range Amp - Te Connectivity | Quick Disconnect Terminal, Female Piggyback Disconnect, Pidg Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug; Female / Jack | Female / Jack | Male / Plug; Female / Jack |