TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1612121-4

Description
Win Source Part Number: 1363523-1612121-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 80°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SQUIB Package: Bag Product Status: Active Base Product Number: 1612121 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Yellow Connector Type: Plug Contact Type: Female Socket Number of Positions: 2 Number of Rows: 2 Fastening Type: Lever Lock Row Spacing: 0.122" (3.10mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363523-1612121-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 80°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SQUIB Package: Bag Product Status: Active Base Product Number: 1612121 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Yellow Connector Type: Plug Contact Type: Female Socket Number of Positions: 2 Number of Rows: 2 Fastening Type: Lever Lock Row Spacing: 0.122" (3.10mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363523-1612121-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363523-1612121-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363523-1612121-4
Win Source Part Number: 1363523-1612121-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -30°C ~ 80°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: SQUIB Package: Bag Product Status: Active Base Product Number: 1612121 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Yellow Connector Type: Plug Contact Type: Female Socket Number of Positions: 2 Number of Rows: 2 Fastening Type: Lever Lock Row Spacing: 0.122" (3.10mm)

Win Source Part Number: 1363523-1612121-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -30°C ~ 80°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: SQUIB
Package: Bag
Product Status: Active
Base Product Number: 1612121
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Yellow
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 2
Number of Rows: 2
Fastening Type: Lever Lock
Row Spacing: 0.122" (3.10mm)

Buy Now Datasheet
Rectangular Connector Housings - 1612121-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1612121-4-ND
Rectangular Connector Housings 1612121-4-ND
Rectangular Connectors - Housings

Rectangular Connectors - Housings

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-1612121-4
Automotive Electronic Connector 340-1612121-4
Conn Housing PL 2 POS 3.1mm Crimp ST Cable Mount Yellow Bag Automotive Product overview: 1612121-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1612121-4 can be used for catalog matching and distributor lookup.

Conn Housing PL 2 POS 3.1mm Crimp ST Cable Mount Yellow Bag Automotive Product overview: 1612121-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1612121-4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363523-1612121-4 1612121-4-ND 340-1612121-4
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings Automotive Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers