1614977-1 -- LR0204 1% 100R AMP - TE CONNECTIVITY
TE Connectivity
Lr0204 1% 100R Amp - Te Connectivity
1614977-1
Description
LR0204 1% 100R
Description
LR0204 1% 100R
Suppliers
Lr0204 1% 100R Amp - Te Connectivity
35AC8835
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC8835 |
|
Product Name
|
Lr0204 1% 100R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
5 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
3.0 amps
View Details
2 suppliers