TE Connectivity Rectangular Connector Adapters 1604072-3

Description
Body Features Material : Copper Plating Material : Silver Plating Thickness (Min) : 1.27 MICM  [50 MICIN ] Dimensions Height : 8.49 MM  [.334 INCH ] Length : 21.7 MM  [.854 INCH ] Width : 8.5 MM  [.334 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 41444 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 UL Voltage Rating (VAC) : 600 UL Voltage Rating (VDC) : 600 Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector System : Wire-to-Wire Rectangular Connector Adapter Type : Reducing Bushing
Request a Quote
Description
Body Features Material : Copper Plating Material : Silver Plating Thickness (Min) : 1.27 MICM  [50 MICIN ] Dimensions Height : 8.49 MM  [.334 INCH ] Length : 21.7 MM  [.854 INCH ] Width : 8.5 MM  [.334 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 41444 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 UL Voltage Rating (VAC) : 600 UL Voltage Rating (VDC) : 600 Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector System : Wire-to-Wire Rectangular Connector Adapter Type : Reducing Bushing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Adapters - 1604072-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Adapters
1604072-3
Rectangular Connector Adapters 1604072-3
Body Features Material : Copper Plating Material : Silver Plating Thickness (Min) : 1.27 MICM  [50 MICIN ] Dimensions Height : 8.49 MM  [.334 INCH ] Length : 21.7 MM  [.854 INCH ] Width : 8.5 MM  [.334 INCH ] Wire Size (MMSQ) : 21 Wire Size (AWG) : 4 Wire Size (CMA) : 41444 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 UL Voltage Rating (VAC) : 600 UL Voltage Rating (VDC) : 600 Industry Standards Agency/Standard : UL UL File Number : E28476 UL Flammability Rating : UL 94V-0 UL Rating : Recognized Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector System : Wire-to-Wire Rectangular Connector Adapter Type : Reducing Bushing

Body Features


  • Material : Copper
  • Plating Material : Silver
  • Plating Thickness (Min) : 1.27 MICM  [50 MICIN ]

Dimensions


  • Height : 8.49 MM  [.334 INCH ]
  • Length : 21.7 MM  [.854 INCH ]
  • Width : 8.5 MM  [.334 INCH ]
  • Wire Size (MMSQ) : 21
  • Wire Size (AWG) : 4
  • Wire Size (CMA) : 41444

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600
  • UL Voltage Rating (VAC) : 600
  • UL Voltage Rating (VDC) : 600

Industry Standards


  • Agency/Standard : UL
  • UL File Number : E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector System : Wire-to-Wire
  • Rectangular Connector Adapter Type : Reducing Bushing
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1604072-3
Product Name Rectangular Connector Adapters
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059499-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
2 suppliers
Ribbon Cable Connectors - 102160-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers