TE Connectivity Quick Connects, Quick Disconnect Connectors 160759-1

Description
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A99657TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99657TR-ND
Quick Connects, Quick Disconnect Connectors A99657TR-ND
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A99657CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A99657CT-ND
Quick Connects, Quick Disconnect Connectors A99657CT-ND
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Contacts - 160759-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
160759-1
Contacts 160759-1
PL 250 TERMINAL REC 0.5-1.5 MM2 BR

PL 250 TERMINAL REC 0.5-1.5 MM2 BR

Buy Now
Swedesboro, NJ, United States
Contacts
160759-1
Contacts 160759-1
Contacts

Contacts

Buy Now
Terminals - 160759-1 - 905403-160759-1 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 160759-1
905403-160759-1
Terminals - 160759-1 905403-160759-1
Manufacturer: TE Connectivity Win Source Part Number: 905403-160759-1 Series: Mark I Features: 0.250" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 160759 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8536.90.4000 Other Part Number: A99657TR, A99657CT

Manufacturer: TE Connectivity
Win Source Part Number: 905403-160759-1
Series: Mark I
Features: 0.250" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 160759
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8536.90.4000
Other Part Number: A99657TR, A99657CT

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-160759-1
Electronic Connector 332-160759-1
Female Receptacle Terminal, 6.35mm Tab, 0.5-1.5mm² Wire, Brass Product overview: 160759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-160759-1 can be used for catalog matching and distributor lookup.

Female Receptacle Terminal, 6.35mm Tab, 0.5-1.5mm² Wire, Brass Product overview: 160759-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-160759-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Positive Lock Receptacle Mki Rohs Compliant Amp - Te Connectivity - 11H7711 - Newark, An Avnet Company
Chicago, IL, United States
Positive Lock Receptacle Mki Rohs Compliant Amp - Te Connectivity
11H7711
Positive Lock Receptacle Mki Rohs Compliant Amp - Te Connectivity 11H7711
POSITIVE LOCK RECEPTACLE MKI ROHS COMPLIANT: YES

POSITIVE LOCK RECEPTACLE MKI ROHS COMPLIANT: YES

Supplier's Site
Female Disconnect, 6.35Mm, 20-16Awg; Product Range Amp - Te Connectivity - 17AH9890 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 20-16Awg; Product Range Amp - Te Connectivity
17AH9890
Female Disconnect, 6.35Mm, 20-16Awg; Product Range Amp - Te Connectivity 17AH9890
FEMALE DISCONNECT, 6.35MM, 20-16AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 20-16AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 20-16Awg; Product Range Amp - Te Connectivity - 32AH7248 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 20-16Awg; Product Range Amp - Te Connectivity
32AH7248
Female Disconnect, 6.35Mm, 20-16Awg; Product Range Amp - Te Connectivity 32AH7248
FEMALE DISCONNECT, 6.35MM, 20-16AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 20-16AWG; Product Range:Positive Lock 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
160759-1
Terminals 160759-1
Terminals POSITIVE LOCK RECPT Reel of 1500

Terminals POSITIVE LOCK RECPT Reel of 1500

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A99657TR-ND 160759-1 160759-1 905403-160759-1 332-160759-1 11H7711 17AH9890 160759-1
Product Name Quick Connects, Quick Disconnect Connectors Contacts Contacts Terminals - 160759-1 Electronic Connector Positive Lock Receptacle Mki Rohs Compliant Amp - Te Connectivity Female Disconnect, 6.35Mm, 20-16Awg; Product Range Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details