TE Connectivity Plug And Socket Connector Housing; Color Amp - Te Connectivity 1604050-2

Description
PLUG AND SOCKET CONNECTOR HOUSING; Color:Orange; Connector Mounting:Cable; Connector Type:Plug & Socket; For Use With:AMP Power Series 350 Connectors; No. of Contacts:12; No. of Ports:2; No. of Positions:2; Series:Power Series 350 RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Color:Orange; Connector Mounting:Cable; Connector Type:Plug & Socket; For Use With:AMP Power Series 350 Connectors; No. of Contacts:12; No. of Ports:2; No. of Positions:2; Series:Power Series 350 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Color Amp - Te Connectivity - 07J3669 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Color Amp - Te Connectivity
07J3669
Plug And Socket Connector Housing; Color Amp - Te Connectivity 07J3669
PLUG AND SOCKET CONNECTOR HOUSING; Color:Orange; Connector Mounting:Cable; Connector Type:Plug & Socket; For Use With:AMP Power Series 350 Connectors; No. of Contacts:12; No. of Ports:2; No. of Positions:2; Series:Power Series 350 RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Color:Orange; Connector Mounting:Cable; Connector Type:Plug & Socket; For Use With:AMP Power Series 350 Connectors; No. of Contacts:12; No. of Ports:2; No. of Positions:2; Series:Power Series 350 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07J3669
Product Name Plug And Socket Connector Housing; Color Amp - Te Connectivity
Mounting Cable
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
METRAL® - 10026155-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details