TE Connectivity Rack & Panel Connectors 1604800-5

Description
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1604800-5 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1604800-5
Rack & Panel Connectors 1604800-5
Body Features Shell Finish : Black Anodized Configuration Features Number of Positions : 12 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Kit Connector Shape : Rectangular Connector System : Cable-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Finish : Black Anodized

Configuration Features


  • Number of Positions : 12
  • Release Style : Rear

Contact Features


  • Contact Size : Size 8
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Kit
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 1604800-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1604800-5
Backplane Connectors 1604800-5
Plug Kit, 12 Pos Quadrax

Plug Kit, 12 Pos Quadrax

Buy Now
Rectangular Connector Housings - 1604800-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1604800-5-ND
Rectangular Connector Housings 1604800-5-ND
"12 Rectangular Connectors - Housings Plug Black 0.366"" (9.30mm)"

"12 Rectangular Connectors - Housings Plug Black 0.366"" (9.30mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1604800-5 1604800-5 1604800-5-ND
Product Name Rack & Panel Connectors Backplane Connectors Rectangular Connector Housings
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1016-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Rectangular Connector Accessories - A111682-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers