TE Connectivity Rack & Panel Connectors 1604898-6

Description
Body Features Connector & Keying Code : A Shell Finish : Black Anodized Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Shell Finish : Black Anodized Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 1604898-6 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
1604898-6
Rack & Panel Connectors 1604898-6
Body Features Connector & Keying Code : A Shell Finish : Black Anodized Configuration Features Number of Positions : 2 Release Style : Rear Contact Features Contact Size : Size 8 Rack & Panel Connector Contact Style : Quadrax Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Assembly Connector Shape : Rectangular Sealable : No

Body Features


  • Connector & Keying Code : A
  • Shell Finish : Black Anodized

Configuration Features


  • Number of Positions : 2
  • Release Style : Rear

Contact Features


  • Contact Size : Size 8
  • Rack & Panel Connector Contact Style : Quadrax

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Assembly
  • Connector Shape : Rectangular
  • Sealable : No
Buy Now Datasheet
Plug Kit, 2 Pos, Quadrax Amp - Te Connectivity - 97X5901 - Newark, An Avnet Company
Chicago, IL, United States
Plug Kit, 2 Pos, Quadrax Amp - Te Connectivity
97X5901
Plug Kit, 2 Pos, Quadrax Amp - Te Connectivity 97X5901
Plug Kit, 2 Pos, Quadrax

Plug Kit, 2 Pos, Quadrax

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1604898-6 97X5901
Product Name Rack & Panel Connectors Plug Kit, 2 Pos, Quadrax Amp - Te Connectivity
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products