DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1750 1800 1850 1900 1950 2000 2050 2060 2070 2080 2090 2100 2108 2109 2110 2111 2112 2113 2114 2115 2116 2117 2118 2119 2120 2130 2140 2150 2160 2170 2180 2200 2212
Product Name Notes
"2 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"2 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"
"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"3 Circuit 1.160"" (29.46mm) Barrier Block Connector, Screws"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.138"" (3.50mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.295"" (7.50mm) Through Hole"
"3 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole"
"3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
"Connector Header Surface Mount 10 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 14 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 20 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 24 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 30 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 4 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 40 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 50 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 60 position 0.079"" (2.00mm)"
"Connector Header Surface Mount 8 position 0.079"" (2.00mm)"
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"
"Connector Header Through Hole 12 position 0.079"" (2.00mm)"
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"
"Connector Header Through Hole 30 position 0.079"" (2.00mm)"
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"
"Connector Header Through Hole 40 position 0.079"" (2.00mm)"
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
"Connector Header Through Hole 50 position 0.079"" (2.00mm)"
"Connector Header Through Hole 60 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 40 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 50 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 60 position 0.079"" (2.00mm)"
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"
2 Position Circular Connector Plug, Male Pins Solder Cup
2 Position Circular Connector Receptacle, Female Sockets Solder Cup
2 Position Circular Connector Receptacle, Female Sockets Solder
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Cable Clamp, Coupling Nut, Strain Relief
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut, Strain Relief
3 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Backshell, Cable Clamp, Coupling Nut, Strain Relief
3 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Cable Clamp, Coupling Nut, Strain Relief
3 Position Circular Connector Plug, Female Sockets Solder Cup
3 Position Circular Connector Plug, Male Pins Solder Cup
3 Position Circular Connector Receptacle Housing Panel Mount
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
3 Position Circular Connector Receptacle, Female Sockets Solder
3 Position Circular Connector Receptacle, Male Pins Solder Cup
3 Position Circular Connector Receptacle, Male Pins Solder
4 Position Circular Connector Plug, Female Sockets Screw
4 Position Circular Connector Plug, Male Pins Screw
4 Position Circular Connector Receptacle, Female Sockets Screw
4 Position Circular Connector Receptacle, Male Pins Screw
4 Position Circular Connector Receptacle, Male Pins Solder
606 ETHERNET ELEMENT CAT5, 6 PIN
7 (6 + PE) Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut, Strain Relief
7 Position Circular Connector Plug Housing Free Hanging (In-Line), Right Angle Coupling Nut, Strain Relief
7 Position Circular Connector Plug, Female Sockets Solder
7 Position Circular Connector Plug, Male Pins Solder
7 Position Circular Connector Receptacle, Female Sockets Solder
7 Position Circular Connector Receptacle, Male Pins Solder
BLIND-12-PM
BLIND-21-P
BLIND-32-PM
BLIND-40-PM
BLIND-50-M
BLIND-50-PM
BPSC-4/2/12-F
BPSC-4/2/12-M
CONN HEADER SMD 10POS 2MM
CONN PIN 24-26AWG TIN CRIMP
CONN SOCKET 24-26AWG GOLD CRIMP
Connector Blanking Plug
Connector Cable Gland
Connector Dummy Module
Connector Header position
Connector Increasing Adapter
Connector Lock Nut
Connector Reducer
Contact Crimp Pin 1/0 AWG Silver
Contact Crimp Pin 10mm² Silver
Contact Crimp Pin 120mm² Silver
Contact Crimp Pin 150mm² Silver
Contact Crimp Pin 16mm² Silver
Contact Crimp Pin 185mm² Silver
Contact Crimp Pin 2 AWG Silver
Contact Crimp Pin 2/0 AWG Silver
Contact Crimp Pin 25mm² Silver
Contact Crimp Pin 35mm² Silver
Contact Crimp Pin 50mm² Silver
Contact Crimp Pin 70mm² Silver
Contact Crimp Pin 95mm² Silver
Contact Crimp Socket 1/0 AWG Silver
Contact Crimp Socket 10mm² Silver
Contact Crimp Socket 120mm² Silver
Contact Crimp Socket 150mm² Silver
Contact Crimp Socket 16mm² Silver
Contact Crimp Socket 185mm² Silver
Contact Crimp Socket 2 AWG Silver
Contact Crimp Socket 2/0 AWG Silver
Contact Crimp Socket 25mm² Silver
Contact Crimp Socket 35mm² Silver
Contact Crimp Socket 50mm² Silver
Contact Crimp Socket 70mm² Silver
Contact Crimp Socket 95mm² Silver
Contact Pin
Contact Socket Module
Contact Socket
DCSM-29-S
DIA1.0 FEMALE STAMPING CONTACT,A
DIA1.0 FEMALE STAMPING CONTACT,S
DIA1.0 MALE STAMPING CONTACT,AU
DIA1.0 MALE STAMPING CONTACT,TIN
DLX-25-4KPM
ETHERNET CONTACT PIN 0.6MM, GOLD
ETHERNET CONTACT SOCKET 0.6MM, G
Female Insert 4+2+Ground Position Screw
Female Insert 4+8+Ground Position Screw
Female Insert 4+Ground Position Screw
Female Insert 6+6+Ground Position Screw
Female Insert Gray 10+Ground Position Terminal Block, Straight - Push In
Female Insert Gray 16+Ground Position Terminal Block, Straight - Push In
Female Insert Gray 24+Ground Position Terminal Block, Straight - Push In
Female Insert Gray 6+Ground Position Terminal Block, Straight - Push In
Female Insert Position Screw
Female Insert without Contacts 1 Position Crimp
Female Insert without Contacts 10+2+Ground Position Crimp
Female Insert without Contacts 12+2+Ground Position Crimp
Female Insert without Contacts 6+36+Ground Position Crimp
Female Insert without Contacts 8 Position Crimp
Female Insert without Contacts 8+24+Ground Position Crimp
Female Insert without Contacts Gray 17+Ground Position Crimp
Female Module Gray 1 Position Screw
Female Module Gray 5 Position Tension Clamp
Female Module without Contacts 1 Position Crimp
Female Module without Contacts 12 Position Crimp
Female Module without Contacts 17 Position Crimp
Female Module without Contacts 2 Position Crimp
Female Module without Contacts 20 Position Crimp
Female Module without Contacts 25 Position Crimp
Female Module without Contacts 3 Position Crimp
Female Module without Contacts 4 Position Crimp
Female Module without Contacts 6 Position Crimp
Female Module without Contacts 8 Position Crimp
Female Module without Contacts Gray 1 Position Crimp
Female Module, D-Sub 9 Position Crimp
Female Module, RJ45 8 Position
Female Module, USB 4 Position
HIGH RELIABILITY TIGER EYE DISCR
HK2/4-006-F
HK2/4-006-M
HMN-005-FS
HMN-005-MS
HMN-RJ45-F CAT6A
HMN-RJ45-M
HQ-021-F
HQ-021-M
HQ-4/4/6-F HYBRID INSERT WITH PE
HQ-D-032-F
HQ-D-032-M
HSF-10(10 SQ MM),HIGH MATING CYC
HSF-16(16 SQ MM),HIGH MATING CYC
HSK-M12G
HSK-M16G-D
HSK-M16G-H
HSK-M16G
HSK-M18G
HSK-M20G-D
HSK-M20G-H
HSK-M20G
HSK-M22G-H
HSK-M22G
HSK-M24G-H
HSK-M24G
HSK-M25G-H
HSK-M30G-H
HSK-M30G
HSK-M32G
HSK-M33G
HSK-M36G-H
HSK-M36G
HSK-M40G
HSK-M42G
HSK-M48G
HSK-M50G-D
HSK-M50G
HSK-M56G
HSK-M63G
HSK-P07G
HSK-P11G
HSK-P13.5G-H
HSK-P13.5G
HSK-P29G
HSK-P42G
HSK-P48G
HSM-10 WITH CAP(10 SQ MM)
HSM-16 WITH CAP(16 SQ MM)
INCR-21/29-PG
JCC JACOB CABLE JOINT, 3 POLES,
JCC JACOB CABLE JOINT, 5 POLES,
LN-11-MS
LN-13-MS
LN-20-M
LN-21-MS
LN-29-MS
LN-36-MS
LN-42-MS
LN-7-MS
LN-9-MS
Male Insert 15+Ground Position Solder
Male Insert 4+2+Ground Position Screw
Male Insert 4+8+Ground Position Screw
Male Insert 4+Ground Position Screw
Male Insert 6+6+Ground Position Screw
Male Insert Gray 10+Ground Position Terminal Block, Straight - Push In
Male Insert Gray 16+Ground Position Terminal Block, Straight - Push In
Male Insert Gray 24+Ground Position Terminal Block, Straight - Push In
Male Insert Gray 6+Ground Position Terminal Block, Straight - Push In
Male Insert Position Screw
Male Insert without Contacts 1 Position Crimp
Male Insert without Contacts 10+2+Ground Position Crimp
Male Insert without Contacts 12+2+Ground Position Crimp
Male Insert without Contacts 6+36+Ground Position Crimp
Male Insert without Contacts 8 Position Crimp
Male Insert without Contacts 8+24+Ground Position Crimp
Male Insert without Contacts Gray 17+Ground Position Crimp
Male Module Gray 1 Position Screw
Male Module Gray 5 Position Tension Clamp
Male Module without Contacts 1 Position Crimp
Male Module without Contacts 12 Position Crimp
Male Module without Contacts 17 Position Crimp
Male Module without Contacts 2 Position Crimp
Male Module without Contacts 20 Position Crimp
Male Module without Contacts 25 Position Crimp
Male Module without Contacts 3 Position Crimp
Male Module without Contacts 4 Position Crimp
Male Module without Contacts 6 Position Crimp
Male Module without Contacts 8 Position Crimp
Male Module without Contacts Gray 1 Position Crimp
Male Module without Contacts Gray 2 Position Crimp
Male Module, D-Sub 9 Position Crimp
Male Module, Pneumatic 3 Position
Male Module, USB 4 Position
MCSM10-12
MDAM-0.5
Module Connector Bottom Entry
Non-Gendered Module, Pneumatic 2 Position Crimp
Pin Contact 16-18 AWG Size Crimp Tin
Pin Contact Gold Crimp 14-16 AWG Stamped
Pin Contact Gold Crimp 16-18 AWG Stamped
Pin Contact Gold Crimp 20-22 AWG Stamped
Pin Contact Gold Crimp 24-26 AWG Stamped
Pin Contact Tin Crimp 16-18 AWG Stamped
Pin Contact Tin Crimp 20-22 AWG Stamped
Pin Contact Tin Crimp 24-26 AWG Stamped
Position
REDU-13/11-PG
REDU-21/16-PG
REDU-29/21-PG
SCEF2.5-4.0
SCSF10-12
SCSF16-25
SCSM16-25
SDAF0.5-0.75
SDAM0.5-0.75
Socket Contact Gold Crimp 14-16 AWG Stamped
Socket Contact Gold Crimp 16-18 AWG Stamped
Socket Contact Gold Crimp 20-22 AWG Stamped
Socket Contact Gold Crimp 24-26 AWG Stamped
Socket Contact Tin Crimp 14-16 AWG Stamped
Socket Contact Tin Crimp 16-18 AWG Stamped
Socket Contact Tin Crimp 20-22 AWG Stamped
Socket Contact Tin Crimp 24-26 AWG Stamped
TRIDENT
Yellow Connector Backshell
ZGG-10DST 1-7,2-8,3-9,4-6,5,10
ZGG-6DT(1-4)

<< Prev Next >>