Switchcraft, Inc. TA Series Female Cable Mount Connectors TA3FX

Description
Tini-QG "Mini XLR" 3 Pin Female Cable Mount, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet
Description
Tini-QG "Mini XLR" 3 Pin Female Cable Mount, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TA Series Female Cable Mount Connectors - TA3FX - Conxall Corporation
Villa Park, IL, USA
TA Series Female Cable Mount Connectors
TA3FX
TA Series Female Cable Mount Connectors TA3FX
Tini-QG "Mini XLR" 3 Pin Female Cable Mount, Silver Pins, Nickel TA Series Tini Q

Tini-QG "Mini XLR" 3 Pin Female Cable Mount, Silver Pins, Nickel
TA Series Tini Q

Supplier's Site
Singapore, Singapore
5A 125V Electronic Connector
436-TA3FX
5A 125V Electronic Connector 436-TA3FX
3 Pos Mini XLR F Connector, Solder, Shielded, 5A, 125V Product overview: TA3FX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 125V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TA3FX can be used for catalog matching and distributor lookup.

3 Pos Mini XLR F Connector, Solder, Shielded, 5A, 125V Product overview: TA3FX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 125V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-TA3FX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
TA3FX
Audio & Video Connectors TA3FX
TINI QG, RoHS

TINI QG, RoHS

Buy Now
Circular Connector Assemblies - TA3FX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
TA3FX-ND
Circular Connector Assemblies TA3FX-ND
3 Position Circular Connector Plug, Female Sockets Solder

3 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1355036-TA3FX - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1355036-TA3FX
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1355036-TA3FX
Win Source Part Number: 1355036-TA3FX Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable Mfr: Switchcraft Inc. Series: Tini Q-G® TA-X Package: Bulk Product Status: Active Features: Backshell, Cable Clamp, Strain Relief Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.4020 Applications: Audio REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 5A Shielding: Shielded Color: Black, Silver Connector Type: Plug, Female Sockets Number of Positions: 3 Termination: Solder Fastening Type: Latch Lock Contact Finish - Mating: Silver Contact Material: Copper Alloy Voltage Rating: 125VAC Shell Size - Insert: Mini XLR Orientation: Keyed Shell Material: Copper Alloy Shell Finish: Nickel Insert Material: Thermoplastic Primary Material: Metal Cable Opening: 0.065" ~ 0.155" (1.65mm ~ 3.94mm) Backshell Material, Plating: Thermoplastic

Win Source Part Number: 1355036-TA3FX
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: Not Applicable
Mfr: Switchcraft Inc.
Series: Tini Q-G® TA-X
Package: Bulk
Product Status: Active
Features: Backshell, Cable Clamp, Strain Relief
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.4020
Applications: Audio
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 5A
Shielding: Shielded
Color: Black, Silver
Connector Type: Plug, Female Sockets
Number of Positions: 3
Termination: Solder
Fastening Type: Latch Lock
Contact Finish - Mating: Silver
Contact Material: Copper Alloy
Voltage Rating: 125VAC
Shell Size - Insert: Mini XLR
Orientation: Keyed
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Thermoplastic
Primary Material: Metal
Cable Opening: 0.065" ~ 0.155" (1.65mm ~ 3.94mm)
Backshell Material, Plating: Thermoplastic

Buy Now Datasheet
XLR Connectors - 6285651 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
6285651
XLR Connectors 6285651
Switchcraft TA3FX XLR Connector

Switchcraft TA3FX XLR Connector

Supplier's Site
DIN Plug; Straight Female Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A - 70214247 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Straight Female Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A
70214247
DIN Plug; Straight Female Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A 70214247
DIN Plug; Straight Female Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A

DIN Plug; Straight Female Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A

Supplier's Site
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall - 89K7623 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
89K7623
Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall 89K7623
CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 3 POSITION; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TA3FX 436-TA3FX TA3FX TA3FX-ND 1355036-TA3FX 6285651 70214247 89K7623
Product Name TA Series Female Cable Mount Connectors 5A 125V Electronic Connector Audio & Video Connectors Circular Connector Assemblies Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies XLR Connectors DIN Plug; Straight Female Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A Connector, Xlr, Jack, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video; Circular / Cylindrical Connectors Audio / Video Audio / Video; DIN Connector
Gender Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Solder Solder Solder Clamp
Voltage Rating 125 volts 125 volts 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details