TE Connectivity Standard Circular Connectors T4113512041-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : D Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : 0 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : D Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : 0 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4113512041-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4113512041-000
Standard Circular Connectors T4113512041-000
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : With Keying & Polarized Position Locations : D Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : Yes Other Field Serviceable : Yes Position Locations Omitted : 0 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : With
  • Keying & Polarized Position Locations : D
  • Number of Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .75 - .25
  • Wire Size (AWG) : 18 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Circular Connector Shell Size : 20

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded Coupling
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 100
  • Shielded : Yes

Other


  • Field Serviceable : Yes
  • Position Locations Omitted : 0

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors, Interconnects - Circular Connectors - 1173582-T4113512041-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1173582-T4113512041-000
Connectors, Interconnects - Circular Connectors 1173582-T4113512041-000
Win Source Part Number: 1173582-T4113512041- 000 Category: Connectors, Interconnects>Circul ar Connectors Series: M12 Number of Positions: 4 Color: Silver Features: Backshell Connector Type: Receptacle, Male Pins Termination: Screw Fastening Type: Threaded Package: Bulk Contact Material: Zinc Alloy Voltage Rating: 250V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Applications: Industrial Orientation: D Standard Package: 1 Shell Size - Insert: M12-4 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Cable Opening: 0.236" ~ 0.315" (6.00mm ~ 8.00mm) Mounting Type: Free Hanging (In-Line), Right Angle Temperature Range - Operating: -40°C ~ 85°C Shell Material: Brass Shell Finish: Nickel Insert Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A Backshell Material, Plating: Brass, Nickel REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity AMP Connectors Other Names: T4113512041-000-ND,- T4113512041-000-SI,A 129294 Base Product Number: T41135 Primary Material: Metal

Win Source Part Number: 1173582-T4113512041-000
Category: Connectors, Interconnects>Circular Connectors
Series: M12
Number of Positions: 4
Color: Silver
Features: Backshell
Connector Type: Receptacle, Male Pins
Termination: Screw
Fastening Type: Threaded
Package: Bulk
Contact Material: Zinc Alloy
Voltage Rating: 250V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Applications: Industrial
Orientation: D
Standard Package: 1
Shell Size - Insert: M12-4
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Cable Opening: 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Mounting Type: Free Hanging (In-Line), Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Brass
Shell Finish: Nickel
Insert Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
Backshell Material, Plating: Brass, Nickel
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity AMP Connectors
Other Names: T4113512041-000-ND,-T4113512041-000-SI,A129294
Base Product Number: T41135
Primary Material: Metal

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-T4113512041-000
Electronic Connector 436-T4113512041-000
Conn M12 Circular M 4 POS Screw RA Cable Mount 4 Terminal 1 Port Product overview: T4113512041-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4113512041-000 can be used for catalog matching and distributor lookup.

Conn M12 Circular M 4 POS Screw RA Cable Mount 4 Terminal 1 Port Product overview: T4113512041-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4113512041-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 1247152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1247152
Industrial Circular Connectors 1247152
TE Connectivity T4113512041-000

TE Connectivity T4113512041-000

Supplier's Site
Circular Connector Assemblies - A129294-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A129294-ND
Circular Connector Assemblies A129294-ND
4 Position Circular Connector Receptacle, Male Pins Screw

4 Position Circular Connector Receptacle, Male Pins Screw

Buy Now Datasheet
Circular Connector Assemblies - T4113512041-000 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
T4113512041-000
Circular Connector Assemblies T4113512041-000
CONN RCPT MALE 4POS GOLD SCREW

CONN RCPT MALE 4POS GOLD SCREW

Supplier's Site Datasheet
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Te Connectivity - 97Y2392 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Te Connectivity
97Y2392
Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Te Connectivity 97Y2392
SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4113512041-000 1173582-T4113512041-000 436-T4113512041-000 1247152 A129294-ND T4113512041-000 97Y2392
Product Name Standard Circular Connectors Connectors, Interconnects - Circular Connectors Electronic Connector Industrial Circular Connectors Circular Connector Assemblies Circular Connector Assemblies Sensor Connector, M12, Plug, 4Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle Cable mount Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Right Angle Cable Mount
Voltage Rating 250 volts 250 volts 250 volts 250 volts 250 volts
Current Rating 4.0 amps 4.0 amps 4.0 amps 4.0 amps
Contact Size (AWG) 18 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 100503SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
In-Series Adapters - 1-1478046-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
5 suppliers
Between Series Adapters - 1057405-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
2 suppliers