TE Connectivity Standard Circular Connectors T4132012081-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4132012081-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4132012081-000
Standard Circular Connectors T4132012081-000
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .25 - .14 Wire Size (AWG) : 24 - 26 Electrical Characteristics Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 30 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : A
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 2
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .25 - .14
  • Wire Size (AWG) : 24 - 26

Electrical Characteristics


  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 30

Housing Features


  • Circular Connector Shell Size : 18

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Wire Mount
  • Mating Alignment Type : Keyed
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Sibas Sensor Connecto

Sibas Sensor Connecto

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - A142116-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A142116-ND
Circular Connector Assemblies A142116-ND
8 Position Circular Connector Plug, Male Pins Solder Cup

8 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-T4132012081-000
Electronic Connector 436-T4132012081-000
Conn M12 Circular PIN 8 POS Solder Cup ST Panel Mount 8 Terminal 1 Port Product overview: T4132012081-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4132012081-000 can be used for catalog matching and distributor lookup.

Conn M12 Circular PIN 8 POS Solder Cup ST Panel Mount 8 Terminal 1 Port Product overview: T4132012081-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4132012081-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 1860452 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1860452
Industrial Circular Connectors 1860452
TE Connectivity T4132012081-000

TE Connectivity T4132012081-000

Supplier's Site
Sensor Connector, 8Pos, Plug, M12, Panel; Product Range Te Connectivity - 94AC3464 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 8Pos, Plug, M12, Panel; Product Range Te Connectivity
94AC3464
Sensor Connector, 8Pos, Plug, M12, Panel; Product Range Te Connectivity 94AC3464
SENSOR CONNECTOR, 8POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, 8POS, PLUG, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:8 Positions; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site
Sensor Conn, 8Pos, Plug, M12, Panel Rohs Compliant Te Connectivity - 54AH1649 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, 8Pos, Plug, M12, Panel Rohs Compliant Te Connectivity
54AH1649
Sensor Conn, 8Pos, Plug, M12, Panel Rohs Compliant Te Connectivity 54AH1649
SENSOR CONN, 8POS, PLUG, M12, PANEL ROHS COMPLIANT: YES

SENSOR CONN, 8POS, PLUG, M12, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4132012081-000 T4132012081-000 A142116-ND 436-T4132012081-000 1860452 94AC3464 54AH1649
Product Name Standard Circular Connectors Circular Connector Assemblies Electronic Connector Industrial Circular Connectors Sensor Connector, 8Pos, Plug, M12, Panel; Product Range Te Connectivity Sensor Conn, 8Pos, Plug, M12, Panel Rohs Compliant Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount & Wire Mount Panel Mount Panel mount Straight Panel Mount
Voltage Rating 30 volts 30 volts 30 volts
Current Rating 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-097-0267-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Backshells and Cable Clamps - A122110-ND - DigiKey
Specs
Geometry Straight; 180°
View Details
3 suppliers
Circular Connector Assemblies - A134729-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
Standard Circular Connectors - 1-1589065-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Current Rating 1.0 amps
View Details
2 suppliers