TE Connectivity Standard Circular Connectors T4171010002-001

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 2 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : Yes Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 2 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : Yes Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4171010002-001 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4171010002-001
Standard Circular Connectors T4171010002-001
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection Type : Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 2 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (AWG) : 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Prewired : Yes Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : A
  • Number of Positions : 2
  • Number of Signal Positions : 2

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Dimensions


  • Wire Size (AWG) : 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Circular Connector Shell Size : 18

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Wire Mount
  • Mating Alignment Type : Keyed
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Prewired : Yes
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
 - T4171010002-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Sibas Sensor Connecto

Sibas Sensor Connecto

Buy Now
Connectors, Interconnects - Circular Connectors - 1039937-T4171010002-001 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1039937-T4171010002-001
Connectors, Interconnects - Circular Connectors 1039937-T4171010002-001
Win Source Part Number: 1039937-T4171010002- 001 Category: Connectors, Interconnects>Circul ar Connectors Series: M12 Number of Positions: 2 Color: Silver Connector Type: Receptacle, Male Pins Termination: Wire Leads Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Shielded Material Flammability Rating: UL94 V-0 Applications: Industrial Orientation: A Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: M12-2 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Mounting Type: Panel Mount Temperature Range - Operating: -40°C ~ 85°C Shell Material: Copper Alloy Shell Finish: Nickel Insert Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable Current Rating (Amps): 4A REACH Status: REACH Affected HTSUS: 8544.42.9090 Mfr: TE Connectivity AMP Connectors Other Names: -T4171010002-001-SI, A134652 Base Product Number: T41710 Primary Material: Metal

Win Source Part Number: 1039937-T4171010002-001
Category: Connectors, Interconnects>Circular Connectors
Series: M12
Number of Positions: 2
Color: Silver
Connector Type: Receptacle, Male Pins
Termination: Wire Leads
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 250V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Shielded
Material Flammability Rating: UL94 V-0
Applications: Industrial
Orientation: A
Standard Package: 1
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: M12-2
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
Current Rating (Amps): 4A
REACH Status: REACH Affected
HTSUS: 8544.42.9090
Mfr: TE Connectivity AMP Connectors
Other Names: -T4171010002-001-SI,A134652
Base Product Number: T41710
Primary Material: Metal

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
450-T4171010002-001
Electronic Connector 450-T4171010002-001
Cable Assembly for Circular Connector Product overview: T4171010002-001 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-T4171010002-001 can be used for catalog matching and distributor lookup.

Cable Assembly for Circular Connector Product overview: T4171010002-001 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-T4171010002-001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Assemblies - A134652-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A134652-ND
Circular Connector Assemblies A134652-ND
2 Position Circular Connector Receptacle, Male Pins Wire Leads

2 Position Circular Connector Receptacle, Male Pins Wire Leads

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4171010002-001 T4171010002-001 1039937-T4171010002-001 450-T4171010002-001 A134652-ND
Product Name Standard Circular Connectors Connectors, Interconnects - Circular Connectors Electronic Connector Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount & Wire Mount Panel Mount Panel Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - A122501-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
4 suppliers