Tini-QG "Mini XLR" 4 Pin Male Cable Mount, Silver Pins, Nickel
TA Series Tini Q
Switchcraft TA4MX XLR Connector
4 Position Circular Connector Receptacle, Male Pins Solder
Connectors Audio & Video, XLR Plugs & Jacks
DIN Plug; Plug; 4; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (ROHS)
CONNECTOR, XLR, PLUG, 4 POSITION; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes
PLUG, TINI, Q-G, IN-LINE, 4POLE; No. of Contacts:4Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G; SVHC:No SVHC RoHS Compliant: Yes
| Conxall Corporation | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TA4MX | 6285617 | SC2568-ND | TA4MX | TA4MX | 70214235 | 89K7627 |
| Product Name | TA Series Male Cable Mount Connectors | XLR Connectors | Circular Connector Assemblies | Audio & Video Connectors | Connectors Audio & Video, XLR Plugs & Jacks | DIN Plug; Plug; 4; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (ROHS) | Connector, Xlr, Plug, 4 Position; No. Of Contacts Switchcraft/conxall |
| Connector Type | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | Audio / Video; DIN Connector | |
| Gender | Male / Plug | Male / Plug; Female / Jack | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | |||||
| Termination | Solder | Clamp |