Switchcraft, Inc. TA Series Male Cable Mount Connectors TA3MLX

Description
Tini-QG "Mini XLR" 3 Pin Male Cable Mount, Large Flex Relief, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet
Description
Tini-QG "Mini XLR" 3 Pin Male Cable Mount, Large Flex Relief, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TA Series Male Cable Mount Connectors - TA3MLX - Conxall Corporation
Villa Park, IL, USA
TA Series Male Cable Mount Connectors
TA3MLX
TA Series Male Cable Mount Connectors TA3MLX
Tini-QG "Mini XLR" 3 Pin Male Cable Mount, Large Flex Relief, Silver Pins, Nickel TA Series Tini Q

Tini-QG "Mini XLR" 3 Pin Male Cable Mount, Large Flex Relief, Silver Pins, Nickel
TA Series Tini Q

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
TA3MLX
Audio & Video Connectors TA3MLX
TINI QG, RoHS

TINI QG, RoHS

Buy Now
Circular Connector Assemblies - SC2565-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2565-ND
Circular Connector Assemblies SC2565-ND
3 Position Circular Connector Receptacle, Male Pins Solder

3 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
DIN Plug; Straight male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 5 A - 70214280 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Straight male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 5 A
70214280
DIN Plug; Straight male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 5 A 70214280
DIN Plug; Straight male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 5 A

DIN Plug; Straight male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 5 A

Supplier's Site
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall - 89K7624 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
89K7624
Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall 89K7624
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Panel Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TA3MLX TA3MLX SC2565-ND 70214280 89K7624
Product Name TA Series Male Cable Mount Connectors Audio & Video Connectors Circular Connector Assemblies DIN Plug; Straight male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 5 A Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video; DIN Connector
Mounting Free Hanging (In-Line) Cable Panel Mount
Voltage Rating 125 volts 125 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data