TE Connectivity Standard Circular Connectors T4144035031-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Hermetically Sealed : Yes Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Hermetically Sealed : Yes Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4144035031-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4144035031-000
Standard Circular Connectors T4144035031-000
Body Features Circular Connector Insulation Material Type : Polyamide GF Hermetically Sealed : Yes Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Number of Positions : 3 Number of Signal Positions : 3 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Housing Features Circular Connector Shell Size : 12 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : Yes Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : 7 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF
  • Hermetically Sealed : Yes
  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 3
  • Number of Signal Positions : 3

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Housing Features


  • Circular Connector Shell Size : 12

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Alignment Type : Keyed
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : 7
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - 17-T4144035031-000-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-T4144035031-000-ND
Circular Connector Assemblies 17-T4144035031-000-ND
M12 R/A M PNL REAR A-CODE 3P PCB

M12 R/A M PNL REAR A-CODE 3P PCB

Buy Now Datasheet
Automotive Connectors - T4144035031-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
T4144035031-000
Automotive Connectors T4144035031-000
M12 R/A M PNL REAR A-CODE 3P PCBSTD SHLD

M12 R/A M PNL REAR A-CODE 3P PCBSTD SHLD

Buy Now
Sensor Connector, 3Pos, Male, Panel; Product Range Te Connectivity - 54AH7378 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, 3Pos, Male, Panel; Product Range Te Connectivity
54AH7378
Sensor Connector, 3Pos, Male, Panel; Product Range Te Connectivity 54AH7378
SENSOR CONNECTOR, 3POS, MALE, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, 3POS, MALE, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number T4144035031-000 17-T4144035031-000-ND T4144035031-000 54AH7378
Product Name Standard Circular Connectors Circular Connector Assemblies Automotive Connectors Sensor Connector, 3Pos, Male, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Receptacle, Male Pins Automotive Connector
Mounting Panel Mount & Board Mount Panel Mount, Through Hole, Right Angle Right Angle Panel Mount
Current Rating 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data