Switchcraft, Inc. Circular Connector Assemblies TARA3FX

Description
3 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2579-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2579-ND
Circular Connector Assemblies SC2579-ND
3 Position Circular Connector Plug, Female Sockets Solder

3 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
TARA3FX
Audio & Video Connectors TARA3FX
TINI QG RA FEMALE ADPTR,RoHS

TINI QG RA FEMALE ADPTR,RoHS

Buy Now
Connector, Mini Xlr, Plug, 3Pos, Cable; No. Of Contacts Switchcraft/conxall - 33AC2007 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Xlr, Plug, 3Pos, Cable; No. Of Contacts Switchcraft/conxall
33AC2007
Connector, Mini Xlr, Plug, 3Pos, Cable; No. Of Contacts Switchcraft/conxall 33AC2007
CONNECTOR, MINI XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

CONNECTOR, MINI XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2579-ND TARA3FX 33AC2007
Product Name Circular Connector Assemblies Audio & Video Connectors Connector, Mini Xlr, Plug, 3Pos, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Audio / Video
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
50 OHM ARINC/M39029 Connector, ARINC 404 Size 1 - 190819 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Audio Plug 2.5Mm 2P Screened Schurter - 50H2466 - Newark, An Avnet Company
Specs
Connector Type Audio / Video
View Details