Switchcraft, Inc. TA Series Female Cable Mount Connectors TA4FX

Description
Tini-QG "Mini XLR" 4 Pin Female Cable Mount, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet
Description
Tini-QG "Mini XLR" 4 Pin Female Cable Mount, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TA Series Female Cable Mount Connectors - TA4FX - Conxall Corporation
Villa Park, IL, USA
TA Series Female Cable Mount Connectors
TA4FX
TA Series Female Cable Mount Connectors TA4FX
Tini-QG "Mini XLR" 4 Pin Female Cable Mount, Silver Pins, Nickel TA Series Tini Q

Tini-QG "Mini XLR" 4 Pin Female Cable Mount, Silver Pins, Nickel
TA Series Tini Q

Supplier's Site
Circular Connector Assemblies - TA4FX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
TA4FX-ND
Circular Connector Assemblies TA4FX-ND
4 Position Circular Connector Plug, Female Sockets Solder

4 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
XLR Connectors - 6285673 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
6285673
XLR Connectors 6285673
Switchcraft TA4FX XLR Connector

Switchcraft TA4FX XLR Connector

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
TA4FX
Audio & Video Connectors TA4FX
TINI QG, RoHS

TINI QG, RoHS

Buy Now
DIN Plug; Plug; 4; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial) - 70214277 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Plug; 4; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial)
70214277
DIN Plug; Plug; 4; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial) 70214277
DIN Plug; Plug; 4; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial)

DIN Plug; Plug; 4; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial)

Supplier's Site
Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall - 89K7626 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall
89K7626
Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall 89K7626
CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 4 POSITION; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

Supplier's Site
Socket, Tini, Q-G, In-Line, 4Pole; No. Of Contacts Switchcraft/conxall - 98K1346 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Tini, Q-G, In-Line, 4Pole; No. Of Contacts Switchcraft/conxall
98K1346
Socket, Tini, Q-G, In-Line, 4Pole; No. Of Contacts Switchcraft/conxall 98K1346
SOCKET, TINI, Q-G, IN-LINE, 4POLE; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Free Hanging; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G; SVHC:No SVHC RoHS Compliant: Yes

SOCKET, TINI, Q-G, IN-LINE, 4POLE; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Free Hanging; Contact Plating:Silver Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TA4FX TA4FX-ND 6285673 TA4FX 70214277 89K7626 98K1346
Product Name TA Series Female Cable Mount Connectors Circular Connector Assemblies XLR Connectors Audio & Video Connectors DIN Plug; Plug; 4; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial) Connector, Xlr, Jack, 4 Position; No. Of Contacts Switchcraft/conxall Socket, Tini, Q-G, In-Line, 4Pole; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video Audio / Video; DIN Connector
Mounting Free Hanging (In-Line) Cable mount Cable Cable Mount Free Hanging
Voltage Rating 125 volts 125 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data