TE Connectivity Standard Circular Connectors T4112502021-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 2 Number of Power Positions : 0 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 2 Number of Power Positions : 0 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4112502021-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4112502021-000
Standard Circular Connectors T4112502021-000
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 2 Number of Power Positions : 0 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : D Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Plastic
  • Shell Plating Material : Unplated

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Number of Positions : 2
  • Number of Power Positions : 0
  • Number of Signal Positions : 2

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .75 - .25
  • Wire Size (AWG) : 18 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Circular Connector Shell Size : 20

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded Coupling
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Plastic

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs - T4112502021-000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs
T4112502021-000
Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs T4112502021-000
M12,FEMALE,RA,D CODE,2P,PG9,G OLD

M12,FEMALE,RA,D CODE,2P,PG9,G OLD

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - A134545-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A134545-ND
Circular Connector Assemblies A134545-ND
2 Position Circular Connector Plug, Female Sockets Screw

2 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
M12,female,ra,d Code,2P,pg9,gold Amp - Te Connectivity - 42AJ1683 - Newark, An Avnet Company
Chicago, IL, United States
M12,female,ra,d Code,2P,pg9,gold Amp - Te Connectivity
42AJ1683
M12,female,ra,d Code,2P,pg9,gold Amp - Te Connectivity 42AJ1683
M12,FEMALE,RA,D CODE,2P,PG9,GOLD

M12,FEMALE,RA,D CODE,2P,PG9,GOLD

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4112502021-000 T4112502021-000 T4112502021-000 A134545-ND 42AJ1683
Product Name Standard Circular Connectors Connectors Circular,Indust,M8,M12,etc,Conn,Splttrs,Distr Bxs Circular Connector Assemblies M12,female,ra,d Code,2P,pg9,gold Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0186-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-2823446-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
5 suppliers
Coax Connectors - 1-1337551-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination Crimp
View Details
5 suppliers