Switchcraft, Inc. Circular Connector Assemblies TARA4FX

Description
4 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - SC2581-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2581-ND
Circular Connector Assemblies SC2581-ND
4 Position Circular Connector Plug, Female Sockets Solder

4 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
TARA4FX
Audio & Video Connectors TARA4FX
TINI QG RA FEMALE ADPTR,RoHS

TINI QG RA FEMALE ADPTR,RoHS

Buy Now
Connector, Mini Xlr, Plug, 4Pos, Cable; No. Of Contacts Switchcraft/conxall - 33AC2009 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Xlr, Plug, 4Pos, Cable; No. Of Contacts Switchcraft/conxall
33AC2009
Connector, Mini Xlr, Plug, 4Pos, Cable; No. Of Contacts Switchcraft/conxall 33AC2009
CONNECTOR, MINI XLR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

CONNECTOR, MINI XLR, PLUG, 4POS, CABLE; No. of Contacts:4Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC2581-ND TARA4FX 33AC2009
Product Name Circular Connector Assemblies Audio & Video Connectors Connector, Mini Xlr, Plug, 4Pos, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Audio / Video
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22019-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Through Hole
Current Rating 3.0 amps
View Details
Powerpole ® 120 Housings White - 1321G2-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 240.0 amps
View Details
3 suppliers
50 Ohm TNC Connector, TNC Inline Jack - 190423 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details