Switchcraft, Inc. TA Series Female Cable Mount Connectors TA6FLX

Description
Tini-QG "Mini XLR" 6 Pin Female Cable Mount, Large Flex Relief, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet
Description
Tini-QG "Mini XLR" 6 Pin Female Cable Mount, Large Flex Relief, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TA Series Female Cable Mount Connectors - TA6FLX - Conxall Corporation
Villa Park, IL, USA
TA Series Female Cable Mount Connectors
TA6FLX
TA Series Female Cable Mount Connectors TA6FLX
Tini-QG "Mini XLR" 6 Pin Female Cable Mount, Large Flex Relief, Silver Pins, Nickel TA Series Tini Q

Tini-QG "Mini XLR" 6 Pin Female Cable Mount, Large Flex Relief, Silver Pins, Nickel
TA Series Tini Q

Supplier's Site
Circular Connector Assemblies - TA6FLX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
TA6FLX-ND
Circular Connector Assemblies TA6FLX-ND
6 Position Circular Connector Plug, Female Sockets Solder

6 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
TA6FLX
Audio & Video Connectors TA6FLX
TINI QG, RoHS

TINI QG, RoHS

Buy Now
XLR Connectors - 8786831 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
8786831
XLR Connectors 8786831
Switchcraft TA6FLX XLR Connector

Switchcraft TA6FLX XLR Connector

Supplier's Site
Connectors Audio & Video, XLR Plugs & Jacks - TA6FLX - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, XLR Plugs & Jacks
TA6FLX
Connectors Audio & Video, XLR Plugs & Jacks TA6FLX
Connectors Audio & Video, XLR Plugs & Jacks

Connectors Audio & Video, XLR Plugs & Jacks

Buy Now
Connector, Tini Qg Connector Ro Rohs Compliant Switchcraft/conxall - 03M4265 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Tini Qg Connector Ro Rohs Compliant Switchcraft/conxall
03M4265
Connector, Tini Qg Connector Ro Rohs Compliant Switchcraft/conxall 03M4265
CONNECTOR, TINI QG CONNECTOR RO ROHS COMPLIANT: NO

CONNECTOR, TINI QG CONNECTOR RO ROHS COMPLIANT: NO

Supplier's Site
Plug; 22 to 24 AWG; XLR - 70214264 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; 22 to 24 AWG; XLR
70214264
Plug; 22 to 24 AWG; XLR 70214264
Plug; 22 to 24 AWG; XLR

Plug; 22 to 24 AWG; XLR

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TA6FLX TA6FLX-ND TA6FLX 8786831 TA6FLX 03M4265 70214264
Product Name TA Series Female Cable Mount Connectors Circular Connector Assemblies Audio & Video Connectors XLR Connectors Connectors Audio & Video, XLR Plugs & Jacks Connector, Tini Qg Connector Ro Rohs Compliant Switchcraft/conxall Plug; 22 to 24 AWG; XLR
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video Audio / Video Audio / Video
Mounting Free Hanging (In-Line) Cable mount Cable
Voltage Rating 125 volts 125 volts
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details