TE Connectivity Standard Circular Connectors T4140512041-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : D Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : D Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4140512041-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4140512041-000
Standard Circular Connectors T4140512041-000
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : D Number of Positions : 4 Number of Signal Positions : 4 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : D
  • Number of Positions : 4
  • Number of Signal Positions : 4

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Circular Connector Shell Size : 18

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Alignment Type : Keyed
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - A126849-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A126849-ND
Circular Connector Assemblies A126849-ND
4 Position Circular Connector Receptacle, Male Pins Solder

4 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
436-T4140512041-000
Electronic Connector 436-T4140512041-000
Conn M12 Circular M 4 POS Solder ST Thru-Hole 4 Terminal 1 Port Product overview: T4140512041-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4140512041-000 can be used for catalog matching and distributor lookup.

Conn M12 Circular M 4 POS Solder ST Thru-Hole 4 Terminal 1 Port Product overview: T4140512041-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4140512041-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 1125320-T4140512041-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1125320-T4140512041-000
Connectors, Interconnects - Circular Connectors 1125320-T4140512041-000
Win Source Part Number: 1125320-T4140512041- 000 Category: Connectors, Interconnects>Circul ar Connectors Series: M12 Number of Positions: 4 Color: Silver Connector Type: Receptacle, Male Pins Termination: Solder Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Voltage Rating: 250V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 V-0 Applications: Industrial Orientation: D Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: M12-4 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Mounting Type: Panel Mount, Through Hole Temperature Range - Operating: -40°C ~ 85°C Shell Material: Copper Alloy Shell Finish: Nickel Insert Material: Polyamide (PA66), Nylon 6/6 ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity AMP Connectors Other Names: T4140512041-000-ND,A 126849,2266-T4140512 041-000,-T4140512041 -000-SI Base Product Number: T41405 Primary Material: Metal

Win Source Part Number: 1125320-T4140512041-000
Category: Connectors, Interconnects>Circular Connectors
Series: M12
Number of Positions: 4
Color: Silver
Connector Type: Receptacle, Male Pins
Termination: Solder
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 250V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Applications: Industrial
Orientation: D
Standard Package: 1
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: M12-4
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Copper Alloy
Shell Finish: Nickel
Insert Material: Polyamide (PA66), Nylon 6/6
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity AMP Connectors
Other Names: T4140512041-000-ND,A126849,2266-T4140512041-000,-T4140512041-000-SI
Base Product Number: T41405
Primary Material: Metal

Buy Now Datasheet
TE CONNECTIVITY - T4140512041-000 - SENSOR CONNECTOR, M12, PLUG, 4POS, PANEL - 792-T4140512041-000 - Utmel Electronic Limited
Hong Kong, China
TE CONNECTIVITY - T4140512041-000 - SENSOR CONNECTOR, M12, PLUG, 4POS, PANEL
792-T4140512041-000
TE CONNECTIVITY - T4140512041-000 - SENSOR CONNECTOR, M12, PLUG, 4POS, PANEL 792-T4140512041-000
TE CONNECTIVITY - T4140512041-000 - SENSOR CONNECTOR, M12, PLUG, 4POS, PANEL

TE CONNECTIVITY - T4140512041-000 - SENSOR CONNECTOR, M12, PLUG, 4POS, PANEL

Supplier's Site
Sensor Connector, M12, Plug, 4Pos, Panel; Product Range Te Connectivity - 46AC2363 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Plug, 4Pos, Panel; Product Range Te Connectivity
46AC2363
Sensor Connector, M12, Plug, 4Pos, Panel; Product Range Te Connectivity 46AC2363
SENSOR CONNECTOR, M12, PLUG, 4POS, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, PLUG, 4POS, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4140512041-000 A126849-ND T4140512041-000 436-T4140512041-000 1125320-T4140512041-000 792-T4140512041-000 46AC2363
Product Name Standard Circular Connectors Circular Connector Assemblies Electronic Connector Connectors, Interconnects - Circular Connectors TE CONNECTIVITY - T4140512041-000 - SENSOR CONNECTOR, M12, PLUG, 4POS, PANEL Sensor Connector, M12, Plug, 4Pos, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Receptacle, Male Pins Circular / Cylindrical Connectors
Mounting Panel Mount & Board Mount Panel Mount, Through Hole Panel Mount, Through Hole Straight Panel Mount
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Current Rating 4.0 amps 4.0 amps 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data