DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1750
1800
1850
1900
1950
2000
2050
2060
2070
2080
2090
2100
2103
2104
2105
2106
2107
2108
2109
2110
2111
2112
2113
2114
2115
2120
2130
2140
2150
2160
2170
2200
2212
| Product Name | Notes |
|---|---|
| ".200"" FLEX STACK" | |
| "10 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "12 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "13 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "14 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "16 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "18 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "2 (1 x 2) Position Shunt Connector Black Closed Top 0.100"" (2.54mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Black Open Top 0.100"" (2.54mm) Gold" | |
| "2 (1 x 2) Position Shunt Connector Black Open Top, Grip 0.100"" (2.54mm) Gold" | |
| "2 Rectangular Connectors - Housings Plug Red 0.098"" (2.50mm)" | |
| "2 Rectangular Connectors - Housings Plug White 0.098"" (2.50mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Beige 0.100"" (2.54mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Red 0.098"" (2.50mm)" | |
| "2 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle White 0.098"" (2.50mm)" | |
| "20 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Beige 0.100"" (2.54mm)" | |
| "3 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Beige 0.100"" (2.54mm)" | |
| "4 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "5 Rectangular Connectors - Housings Receptacle Beige 0.100"" (2.54mm)" | |
| "5 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Beige 0.100"" (2.54mm)" | |
| "6 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "7 Rectangular Connectors - Housings Receptacle Beige 0.100"" (2.54mm)" | |
| "7 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Beige 0.100"" (2.54mm)" | |
| "8 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "9 Rectangular Connectors - Housings Receptacle Beige 0.100"" (2.54mm)" | |
| "9 Rectangular Connectors - Housings Receptacle White 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 2 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 3 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 7 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 9 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 13 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "GUIDE PIN FOR USE UP TO 0.125"" P" | |
| 1 Circuit Barrier Block Connector, Screws | |
| 1 MM W TO B CONNECTOR 10P HEADER | |
| 1 MM W TO B CONNECTOR 10P HOUSIN | |
| 1 MM W TO B CONNECTOR 11P HEADER | |
| 1 MM W TO B CONNECTOR 11P HOUSIN | |
| 1 MM W TO B CONNECTOR 12P HEADER | |
| 1 MM W TO B CONNECTOR 12P HOUSIN | |
| 1 MM W TO B CONNECTOR 13P HEADER | |
| 1 MM W TO B CONNECTOR 13P HOUSIN | |
| 1 MM W TO B CONNECTOR 14P HEADER | |
| 1 MM W TO B CONNECTOR 14P HOUSIN | |
| 1 MM W TO B CONNECTOR 15P HEADER | |
| 1 MM W TO B CONNECTOR 15P HOUSIN | |
| 1 MM W TO B CONNECTOR 2P HEADER | |
| 1 MM W TO B CONNECTOR 2P HOUSING | |
| 1 MM W TO B CONNECTOR 3P DUAL HE | |
| 1 MM W TO B CONNECTOR 3P HEADER | |
| 1 MM W TO B CONNECTOR 3P HOUSING | |
| 1 MM W TO B CONNECTOR 4P HEADER | |
| 1 MM W TO B CONNECTOR 4P HOUSING | |
| 1 MM W TO B CONNECTOR 5P HEADER | |
| 1 MM W TO B CONNECTOR 5P HOUSING | |
| 1 MM W TO B CONNECTOR 6P HEADER | |
| 1 MM W TO B CONNECTOR 6P HOUSING | |
| 1 MM W TO B CONNECTOR 7P HEADER | |
| 1 MM W TO B CONNECTOR 7P HOUSING | |
| 1 MM W TO B CONNECTOR 8P HEADER | |
| 1 MM W TO B CONNECTOR 8P HOUSING | |
| 1 MM W TO B CONNECTOR 9P HEADER | |
| 1 MM W TO B CONNECTOR 9P HOUSING | |
| 1 Module Non-Gendered Heavy Duty Fixing Frame Size 6B | |
| 1.5MM DOUBLE-ROW WITH SECURE-LOC | |
| 100 Pair Modular Wiring Block Connector Legs 110 Punch Down | |
| 2 Module Non-Gendered Heavy Duty Fixing Frame Size 6B | |
| 288 Pair Modular Wiring Block Connector Legs 110 Punch Down | |
| 3 Module Non-Gendered Heavy Duty Fixing Frame Size H24B Silver | |
| 3 Module Non-Gendered Heavy Duty Fixing Frame Size H24B | |
| 3.96 MM W TO B CONNECTOR 10P HEA | |
| 300 Pair Modular Wiring Block Connector 110 Punch Down | |
| 300 Pair Modular Wiring Block Connector Legs 110 Punch Down | |
| 300 Pair Modular Wiring Block Connector Panel 110 Punch Down | |
| 34 Position Rectangular Receptacle Connector Wire Wrap Silver 26-30 AWG | |
| 4 Module Female Heavy Duty Fixing Frame Size H24B Silver | |
| 4 Module Male Heavy Duty Fixing Frame Size H24B Silver | |
| 4 Module Non-Gendered Heavy Duty Fixing Frame Size H32B Silver | |
| 48 Pair Modular Wiring Block Connector Legs 110 Punch Down | |
| 50 Pair Modular Wiring Block Connector 110 Punch Down | |
| 50 Pair Modular Wiring Block Connector Legs 110 Punch Down | |
| 72 Position SODIMM DRAM Socket Surface Mount, Right Angle | |
| Adapter Coaxial Connector NIM-CAMAC CD/N 549 Jack, Female Socket To NIM-CAMAC CD/N 549 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector NIM-CAMAC CD/N 549 Triaxial Jack, Female Socket To NIM-CAMAC CD/N 549 Triaxial Jack, Female Socket 50Ohm | |
| Adapter Fiber Optic Connector FC Plug To LC Receptacle Free Hanging (In-Line) | |
| Adapter Fiber Optic Connector FC Plug To SC Receptacle Free Hanging (In-Line) | |
| Adapter Fiber Optic Connector FC Plug To ST Receptacle Free Hanging (In-Line) | |
| Adapter Fiber Optic Connector LC Receptacle To MU Receptacle Free Hanging (In-Line) | |
| Adapter Fiber Optic Connector SOC Receptacle To D4 Receptacle Free Hanging (In-Line) | |
| Adapter Fiber Optic Connector SOC Receptacle To LC Receptacle Free Hanging (In-Line) | |
| Adapter Fiber Optic Connector SOC Receptacle To SMA 905/906 Receptacle Free Hanging (In-Line) | |
| Circular Connector Standard 1 (Coax)/1 (Coax) Female Sockets/Male Pins Panel Mount | |
| Circular Connector Standard 4/4 Female Sockets and Male Pins/Female Sockets and Male Pins Panel Mount | |
| Circular Connector Standard 6/6 Female Sockets and Male Pins/Female Sockets and Male Pins Panel Mount | |
| CODING-PIN-HQ/HE | |
| CONN PIN 16-22AWG CRIMP TIN | |
| CONN PIN 22-28AWG CRIMP TIN | |
| CONN SOCKET 16-20AWG CRIMP TIN | |
| CONN SOCKET 20-24AWG CRIMP TIN | |
| CONN SOCKET 22-26AWG CRIMP TIN | |
| CONN SOCKET 22-28AWG CRIMP TIN | |
| CONN SOCKET 24-28AWG CRIMP TIN | |
| CONN SOCKET 26-28AWG CRIMP TIN | |
| CONN SOCKET 26-30AWG CRIMP TIN | |
| CONN SOCKET 28-32AWG CRIMP TIN | |
| Connector Coding Pin | |
| Connector Cover with Retaining Cord | |
| Connector Dust Cap For LC and SC Connectors | |
| Connector Dust Cap For SW20 Receptacles | |
| Connector Hardware/Accessories | |
| Connector Locking Latch | |
| Connector Shield Plate | |
| Connector Washer | |
| Connector Wiring Block Cable Management - Jumper Trough | |
| Connector | |
| Counter Module Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Square Flange | |
| Coupler Fiber Optic Connector LC Receptacle To LC Receptacle Panel Mount, Flange | |
| Coupler Fiber Optic Connector SC Receptacle To SC Receptacle Panel Mount, Square Flange | |
| GUIDE SOCKET FOR USE UP TO 0.125 | |
| H10A-KDTMS-NA | |
| H10B-TSH-EMC-M20 | |
| H16A-KDTMS-NA | |
| H16B-TG-2M16 | |
| H16B-TG-M16/M25 | |
| H16B-TGH-S-M25 | |
| H16B-TGH-S-M32 | |
| H16B-TGH-S-M40 | |
| H16B-TGH-S-PG21 | |
| H16B-TGH-S-PG29 | |
| H16B-TSH-EMC-M40 | |
| H16B-TSH-M25 | |
| H16B-TSH-M32 | |
| H16B-TSH-PG21 | |
| H16B-TSH-PG29 | |
| H16B-TSH-S-M25 | |
| H16B-TSH-S-M32 | |
| H16B-TSH-S-M40 | |
| H16B-TSH-S-PG21 | |
| H16B-TSH-S-PG29 | |
| H16BRP-2P-250-FRAME | |
| H24BPR H130 -TG/SHC-2M50 | |
| H32B-KDBP-BOM | |
| H6B-TSH/TGH-M20/M25 | |
| Hood Connector Front and Top Entry PG16 H16A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M16 and M32 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M20 and M32 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M20 and M32 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M20 and M40 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M20 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M25 and M32 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M25 and M32 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M25 and M40 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M25 and M40 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M25 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M25 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M25 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M32 and M40 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M32 and M40 H24B IP68 - Dust Tight, Waterproof | |
| Hood Connector Side and Top Entry M32 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M32 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M32 H24B IP68 - Dust Tight, Waterproof | |
| Hood Connector Side and Top Entry M32 H32A IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M40 and M50 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M40 and PG29 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M40 and PG29 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M40 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M40 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry M40 H24B IP68 - Dust Tight, Waterproof | |
| Hood Connector Side and Top Entry M40 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry PG11 and PG29 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry PG11 and PG29 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry PG13.5 and PG29 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry PG21 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry PG29 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side and Top Entry PG29 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M20 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M20 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M20 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M20 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M25 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M25 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M25 H16B IP67 - Dust Tight, Waterproof | |
| Hood Connector Side Entry M25 H16B | |
| Hood Connector Side Entry M25 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M25 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M32 H16B IP67 - Dust Tight, Waterproof | |
| Hood Connector Side Entry M32 H16B | |
| Hood Connector Side Entry M32 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M40 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M40 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M40 H16B IP67 - Dust Tight, Waterproof | |
| Hood Connector Side Entry M40 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry M50 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG13.5 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG16 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG16 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG16 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 H16B IP67 - Dust Tight, Waterproof | |
| Hood Connector Side Entry PG21 H16B | |
| Hood Connector Side Entry PG21 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG21 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG29 H16B IP67 - Dust Tight, Waterproof | |
| Hood Connector Side Entry PG29 H16B | |
| Hood Connector Side Entry PG29 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry PG36 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry, Dual M16 and M32 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry, Dual M25 and M32 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry, Dual M25 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry, Dual M25 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry, Dual M32 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry, Dual M32 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry, Dual PG21 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Side Entry, Dual PG21 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M20 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M20 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M25 H16B IP67 - Dust Tight, Waterproof | |
| Hood Connector Top Entry M25 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M25 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M32 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M32 H16B IP67 - Dust Tight, Waterproof | |
| Hood Connector Top Entry M32 H16B | |
| Hood Connector Top Entry M32 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M36 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M36 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M40 H16B IP67 - Dust Tight, Waterproof | |
| Hood Connector Top Entry M40 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M40 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M50 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry M63 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG13.5 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG16 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 H16B IP67 - Dust Tight, Waterproof | |
| Hood Connector Top Entry PG21 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG21 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 H16B IP67 - Dust Tight, Waterproof | |
| Hood Connector Top Entry PG29 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG36 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG42 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry, Dual M16 and M32 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry, Dual M20 and M32 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry, Dual M20 H10B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry, Dual M20 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry, Dual M20 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry, Dual M25 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry, Dual M25 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry, Dual M25 H32B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry, Dual PG16 and PG21 H16B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry, Dual PG21 H24B IP65 - Dust Tight, Water Resistant | |
| HOUSING FOR SYA CONNECTOR | |
| M4 STAINLESS STEEL SCREW,FLAT HE | |
| NON-INSUL FORK TERMINAL 12-10 NO | |
| NON-INSUL RING TERMINAL 12-10 NO | |
| NON-INSULLOCKING FORK TERM 12-10 | |
| Pin Contact Tin 12 AWG Crimp | |
| Pin Contact Tin 14-20 AWG Crimp | |
| Pin Contact Tin 16-22 AWG Crimp | |
| Pin Contact Tin 18-22 AWG Crimp | |
| Pin Contact Tin 20-24 AWG Crimp Stamped | |
| Pin Contact Tin 20-26 AWG Crimp | |
| Pin Contact Tin 22-26 AWG Crimp | |
| Pin Contact Tin 22-28 AWG Crimp Stamped | |
| Pin Contact Tin 22-28 AWG Crimp | |
| Socket Contact 22-28 AWG Crimp | |
| Socket Contact Tin 16-20 AWG Crimp | |
| Socket Contact Tin 18-22 AWG Crimp | |
| Socket Contact Tin 20-24 AWG Crimp | |
| Socket Contact Tin 20-26 AWG Crimp | |
| Socket Contact Tin 22-26 AWG Crimp Stamped | |
| Socket Contact Tin 22-26 AWG Crimp | |
| Socket Contact Tin 22-28 AWG Crimp Stamped | |
| Socket Contact Tin 22-28 AWG Crimp | |
| Socket Contact Tin 24-28 AWG Crimp | |
| Socket Contact Tin 26-28 AWG Crimp | |
| Socket Contact Tin 26-30 AWG Crimp Stamped | |
| Socket Contact Tin 28-32 AWG Crimp | |
| STRAIGHT PLUG, SIZE 3.5, IP68, 1 | |
| STRAIGHT PLUG, SIZE 3.5, IP68, 2 | |
| STRAIGHT PLUG, SIZE 3.5, IP68, 4 | |
| TNC Female Connector Crimp/Non-S | |
| UNINS FORK TERM 12-10 BOLT NO.8 | |
| UNINS FORK TERM 12-10 BOLT NO14 | |
| UNINS FORK TERM 12-10 BOLT1/4 IN | |
| UNINS FORK TERMINAL 12-10 BOLT N | |
| WAFER FOR SYA CONNECTOR | |
| ZND CONTACT (BOX-SHAPED CONTACT) |
| << Prev | Next >> |