Win Source Part Number: 1034557-T4112512051-
Category: Connectors, Interconnects>Circul
Series: *
Package: Bag
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity AMP Connectors
Other Names: 17-T4112512051-000,-
Base Product Number: T41125
Comm Circular Connect
Position Circular Connector
SENSOR CONN, M12, R/A RCPT, 5POS, SCREW; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes
M12 F, 5P GOLD D_CODE RA SHIELDED PG9
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1034557-T4112512051-000 | T4112512051-000 | 17-T4112512051-000-ND | 69AC6645 | 87AJ8640 |
| Product Name | Connectors, Interconnects - Circular Connectors | Circular Connector Assemblies | Sensor Conn, M12, R/a Rcpt, 5Pos, Screw; Product Range Te Connectivity | M12 F, 5P Gold D_Code Ra Shielded Pg9 Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Geometry | Right Angle | ||||
| Mounting | Free Hanging (In-Line), Right Angle | Right Angle Cable Mount |