TE Connectivity Standard Circular Connectors T4132512021-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : D Number of Positions : 2 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .82 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : D Number of Positions : 2 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .82 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4132512021-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4132512021-000
Standard Circular Connectors T4132512021-000
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : D Number of Positions : 2 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .82 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Wire Mount Mating Alignment Type : Keyed Polarization Code : D Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : D
  • Number of Positions : 2
  • Number of Signal Positions : 2

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .82 - .25
  • Wire Size (AWG) : 18 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Circular Connector Shell Size : 18

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Wire Mount
  • Mating Alignment Type : Keyed
  • Polarization Code : D

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - A134614-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A134614-ND
Circular Connector Assemblies A134614-ND
2 Position Circular Connector Receptacle, Male Pins Solder Cup

2 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-T4132512021-000
Electronic Connector 436-T4132512021-000
Standard Circular Connectors M12,FRONT MOUNT,MALE,D,2P,SOLD ER WIRE Product overview: T4132512021-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4132512021-000 can be used for catalog matching and distributor lookup.

Standard Circular Connectors M12,FRONT MOUNT,MALE,D,2P,SOLDER WIRE Product overview: T4132512021-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4132512021-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
M12,front Mount,male,d,2P,solder Wire Amp - Te Connectivity - 45AJ9155 - Newark, An Avnet Company
Chicago, IL, United States
M12,front Mount,male,d,2P,solder Wire Amp - Te Connectivity
45AJ9155
M12,front Mount,male,d,2P,solder Wire Amp - Te Connectivity 45AJ9155
M12,FRONT MOUNT,MALE,D,2P,SOLD ER WIRE

M12,FRONT MOUNT,MALE,D,2P,SOLDER WIRE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4132512021-000 T4132512021-000 A134614-ND 436-T4132512021-000 45AJ9155
Product Name Standard Circular Connectors Circular Connector Assemblies Electronic Connector M12,front Mount,male,d,2P,solder Wire Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contact Inserts - 1103426-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Standard Circular Connectors - 1-1589062-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
Standard Circular Connectors - 1-2823590-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Solder
Mounting Panel Mount & Wire Mount
View Details