Tini-QG "Mini XLR" 4 Pin Male Cable Mount, Large Flex Relief, Silver Pins, Nickel
TA Series Tini Q
Connectors Audio & Video, XLR Plugs & Jacks
4 Position Circular Connector Receptacle, Male Pins Solder
DIN Plug; Plug; 4; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial)
CONNECTOR, XLR, PLUG, 4POS; CONNECTOR TYPE:MINI XLR; SERIES:TINI Q-G; NO. OF CONTACTS:4; GENDER:PLUG; CONNECTOR COLOR:BLACK; CONTACT TERMINATION:SOLDER; CONTACT PLATING:TIN; CONNECTOR MOUNTING:CABLE; CONNECTOR BODY MATERIAL:METAL ROHS COMPLIANT: YES
| Conxall Corporation | Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TA4MLX | TA4MLX | SC2567-ND | TA4MLX | 70214272 | 50M7341 |
| Product Name | TA Series Male Cable Mount Connectors | Connectors Audio & Video, XLR Plugs & Jacks | Circular Connector Assemblies | Audio & Video Connectors | DIN Plug; Plug; 4; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial) | Connector, Xlr, Plug, 4Pos; Connector Type Switchcraft/conxall |
| Connector Type | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video; DIN Connector | |
| Gender | Male / Plug; Female / Jack | Male / Plug | ||||
| Mounting | Free Hanging (In-Line) | Cable | CABLE | |||
| Voltage Rating | 125 volts | 125 volts |