DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1800
1850
1900
1950
2000
2050
2100
2110
2120
2130
2140
2150
2154
2155
2156
2157
2158
2159
2160
2161
2162
2163
2164
2165
2166
2170
2180
2190
2200
2210
2212
| Product Name | Notes |
|---|---|
| ".100"" SURFACE MOUNT TERMINAL STR" | |
| "Connector Header Surface Mount 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 21 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 22 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 40 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 42 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount 44 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 21 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 22 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 42 position 0.100"" (2.54mm)" | |
| "Connector Header Surface Mount, Right Angle 44 position 0.100"" (2.54mm)" | |
| Connector Header position |
| << Prev | Next >> |