Tini-QG "Mini XLR" 5 Pin Female Cable Mount, Large Flex Relief, Silver Pins, Nickel
TA Series Tini Q
5 Position Circular Connector Plug, Female Sockets Solder
Switchcraft TA5FLX XLR Connector
CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes
CONN PLUG CORD MINI 5POS FEMALE
DIN Plug; Straight Female Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 5 A
| Conxall Corporation | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Utmel Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TA5FLX | TA5FLX-ND | 8786825 | TA5FLX | 89K7628 | 787-TA5FLX | 70214261 |
| Product Name | TA Series Female Cable Mount Connectors | Circular Connector Assemblies | XLR Connectors | Audio & Video Connectors | Connector, Xlr, Jack, 5 Position; No. Of Contacts Switchcraft/conxall | CONN PLUG CORD MINI 5POS FEMALE | DIN Plug; Straight Female Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 5 A |
| Connector Type | Audio / Video | Circular / Cylindrical Connectors | Audio / Video | Audio / Video | Audio / Video; DIN Connector | ||
| Mounting | Free Hanging (In-Line) | Cable mount | Cable Mount | Cable | |||
| Voltage Rating | 125 volts | 125 volts | 125 volts | ||||
| Current Rating | 4.0 amps | 4.0 amps | 4.0 amps |