Body Features
Configuration Features
Contact Features
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
5 Position Circular Connector Receptacle, Male Pins Solder
Sibas Sensor Connecto
Comm Circular Connect
CONN RCPT MALE 5POS GOLD SOLDER
SENSOR CONNECTOR, M12, PLUG, 5POS, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Male; No. of Positions:5 Positions; Sensor Contact Type:PCB Pin; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
M12,REAR MOUNTING,MALE,A CODE,5P
| TE Connectivity | DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | T4140012051-000 | A139252-ND | T4140012051-000 | T4140012051-000 | 46AC2361 | 76AC1581 |
| Product Name | Standard Circular Connectors | Circular Connector Assemblies | Circular Connector Assemblies | Sensor Connector, M12, Plug, 5Pos, Panel; Product Range Te Connectivity | M12,rear Mounting,male,a Code,5P Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Male Pins | Circular / Cylindrical Connectors | |||
| Termination | Through Hole - Solder | Solder | ||||
| Mounting | Panel Mount & Board Mount | Panel Mount, Through Hole | Panel Mount, Through Hole | Straight Panel Mount | ||
| Voltage Rating | 60 volts | 60 volts | 60 volts |