Tini-QG "Mini XLR" 3 Pin Male Cable Mount, Silver Pins, Nickel
TA Series Tini Q
Switchcraft TA3MX XLR Connector
3 Position Circular Connector Receptacle, Male Pins Solder
CONNECTOR, XLR, PLUG, 3 POSITION; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes
DIN Plug; Plug; 3; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial)
| Conxall Corporation | RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | TA3MX | 6285601 | TA3MX | SC2566-ND | 89K7625 | 70214279 |
| Product Name | TA Series Male Cable Mount Connectors | XLR Connectors | Audio & Video Connectors | Circular Connector Assemblies | Connector, Xlr, Plug, 3 Position; No. Of Contacts Switchcraft/conxall | DIN Plug; Plug; 3; Male; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC (Initial) |
| Connector Type | Audio / Video | Audio / Video | Audio / Video | Circular / Cylindrical Connectors | Audio / Video; DIN Connector | |
| Gender | Male / Plug | Male / Plug | ||||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Clamp |