TE Connectivity Standard Circular Connectors T4112002051-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4112002051-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4112002051-000
Standard Circular Connectors T4112002051-000
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Plastic Shell Plating Material : Unplated Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Positions : 5 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Dimensions Wire Size (MMSQ) : .75 - .25 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : All Plastic Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Cable Sealable : Yes Shell Type : Plastic Termination Features Termination Method to Wire & Cable : Screw Terminal Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Plastic
  • Shell Plating Material : Unplated

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Number of Positions : 5
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Dimensions


  • Wire Size (MMSQ) : .75 - .25
  • Wire Size (AWG) : 18 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Circular Connector Shell Size : 20

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded Coupling
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : All Plastic
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Cable
  • Sealable : Yes
  • Shell Type : Plastic

Termination Features


  • Termination Method to Wire & Cable : Screw Terminal

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
436-T4112002051-000
Electronic Connector 436-T4112002051-000
M12 Female RA A-Code 5P PG9 Gold Circular Connector Product overview: T4112002051-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4112002051-000 can be used for catalog matching and distributor lookup.

M12 Female RA A-Code 5P PG9 Gold Circular Connector Product overview: T4112002051-000 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-T4112002051-000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 1031950-T4112002051-000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1031950-T4112002051-000
Connectors, Interconnects - Circular Connectors 1031950-T4112002051-000
Win Source Part Number: 1031950-T4112002051- 000 Category: Connectors, Interconnects>Circul ar Connectors Series: M12 Number of Positions: 5 Color: Black, Silver Features: Backshell, Coupling Nut Connector Type: Plug, Female Sockets Termination: Screw Fastening Type: Threaded Package: Bulk Contact Material: Zinc Alloy Voltage Rating: 60V Ingress Protection: IP67 - Dust Tight, Waterproof Shielding: Unshielded Applications: Industrial Orientation: A Standard Package: 1 Shell Size - Insert: M12-5 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.00µin (0.076µm) Cable Opening: 0.236" ~ 0.315" (6.00mm ~ 8.00mm) Mounting Type: Free Hanging (In-Line), Right Angle Temperature Range - Operating: -40°C ~ 85°C Shell Material: Brass Shell Finish: Nickel Insert Material: Polyamide (PA), Nylon ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 4A Backshell Material, Plating: Polybutylene Terephthalate (PBT), Glass Filled REACH Status: REACH Affected HTSUS: 8536.69.4020 Mfr: TE Connectivity AMP Connectors Other Names: A129285,T4112002051- 000-ND,-T4112002051- 000-SI Base Product Number: T41120 Primary Material: Metal

Win Source Part Number: 1031950-T4112002051-000
Category: Connectors, Interconnects>Circular Connectors
Series: M12
Number of Positions: 5
Color: Black, Silver
Features: Backshell, Coupling Nut
Connector Type: Plug, Female Sockets
Termination: Screw
Fastening Type: Threaded
Package: Bulk
Contact Material: Zinc Alloy
Voltage Rating: 60V
Ingress Protection: IP67 - Dust Tight, Waterproof
Shielding: Unshielded
Applications: Industrial
Orientation: A
Standard Package: 1
Shell Size - Insert: M12-5
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.00µin (0.076µm)
Cable Opening: 0.236" ~ 0.315" (6.00mm ~ 8.00mm)
Mounting Type: Free Hanging (In-Line), Right Angle
Temperature Range - Operating: -40°C ~ 85°C
Shell Material: Brass
Shell Finish: Nickel
Insert Material: Polyamide (PA), Nylon
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 4A
Backshell Material, Plating: Polybutylene Terephthalate (PBT), Glass Filled
REACH Status: REACH Affected
HTSUS: 8536.69.4020
Mfr: TE Connectivity AMP Connectors
Other Names: A129285,T4112002051-000-ND,-T4112002051-000-SI
Base Product Number: T41120
Primary Material: Metal

Buy Now Datasheet
Circular Connector Assemblies - A129285-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A129285-ND
Circular Connector Assemblies A129285-ND
5 Position Circular Connector Plug, Female Sockets Screw

5 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Swedesboro, NJ, United States
Sibas Sensor Connecto

Sibas Sensor Connecto

Buy Now
Industrial Circular Connectors - 1247110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1247110
Industrial Circular Connectors 1247110
TE Connectivity T4112002051-000

TE Connectivity T4112002051-000

Supplier's Site
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Te Connectivity - 97Y2359 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Te Connectivity
97Y2359
Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Te Connectivity 97Y2359
SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 5POS, CABLE; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:5 Positions; Sensor Contact Type:Screw Socket; Sensor Connector Mounting:Right Angle Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number T4112002051-000 436-T4112002051-000 1031950-T4112002051-000 A129285-ND T4112002051-000 1247110 97Y2359
Product Name Standard Circular Connectors Electronic Connector Connectors, Interconnects - Circular Connectors Circular Connector Assemblies Industrial Circular Connectors Sensor Connector, M12, Rcpt, 5Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Screw Terminal Screw Screw
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Cable mount Right Angle Cable Mount
Voltage Rating 60 volts 60 volts 60 volts 125 volts
Current Rating 4.0 amps 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051852-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Female / Jack
Termination Solder
View Details
4 suppliers
Automotive Headers - 1-2298164-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Solder
Voltage Rating 12 volts
View Details
2 suppliers
Coax Connectors - 1-1478907-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination MIL-Clamp
View Details
5 suppliers
Data Connectivity Housings - 1-1438887-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
View Details