TE Connectivity Standard Circular Connectors T4141L12041-000

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : IP67 Environmental Protection Type : Sealed Fluid Type : None Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Positive Stop Ferrule : Without Primary Product Color : Black Product Weight (G) : 15.3 Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 16 Contact Quantity (Size 16) : 4 Reverse Gender : Yes Dimensions Panel Thickness (Recommended) (INCH) : .071 - .126 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : Without Mating Alignment Type : Keyed PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : IP67 Environmental Protection Type : Sealed Fluid Type : None Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Positive Stop Ferrule : Without Primary Product Color : Black Product Weight (G) : 15.3 Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 16 Contact Quantity (Size 16) : 4 Reverse Gender : Yes Dimensions Panel Thickness (Recommended) (INCH) : .071 - .126 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : Without Mating Alignment Type : Keyed PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4141L12041-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4141L12041-000
Standard Circular Connectors T4141L12041-000
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Entry Style : Rear Insertion Environmental Protection : IP67 Environmental Protection Type : Sealed Fluid Type : None Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Positive Stop Ferrule : Without Primary Product Color : Black Product Weight (G) : 15.3 Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : Without Number of Positions : 3 Number of Power Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 16 Contact Quantity (Size 16) : 4 Reverse Gender : Yes Dimensions Panel Thickness (Recommended) (INCH) : .071 - .126 Housing Features Circular Connector Shell Size : 18 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment : Without Mating Alignment Type : Keyed PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Termination Features Termination Method to Wire & Cable : Solder Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Entry Style : Rear Insertion
  • Environmental Protection : IP67
  • Environmental Protection Type : Sealed
  • Fluid Type : None
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Positive Stop Ferrule : Without
  • Primary Product Color : Black
  • Product Weight (G) : 15.3
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : Without
  • Number of Positions : 3
  • Number of Power Positions : 3
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Quantity (Size 16) : 4
  • Reverse Gender : Yes

Dimensions


  • Panel Thickness (Recommended) (INCH) : .071 - .126

Housing Features


  • Circular Connector Shell Size : 18

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Alignment : Without
  • Mating Alignment Type : Keyed
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Industrial Circular Connectors - 1860450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1860450
Industrial Circular Connectors 1860450
TE Connectivity T4141L12041-000

TE Connectivity T4141L12041-000

Supplier's Site
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Assemblies - A142222-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A142222-ND
Circular Connector Assemblies A142222-ND
4 (3 Power + PE) Position Circular Connector Receptacle, Female Sockets Solder

4 (3 Power + PE) Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Sensor Conn, Rcpt, M12, 3P+Pe, Panel; Product Range Te Connectivity - 94AC8535 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, Rcpt, M12, 3P+Pe, Panel; Product Range Te Connectivity
94AC8535
Sensor Conn, Rcpt, M12, 3P+Pe, Panel; Product Range Te Connectivity 94AC8535
SENSOR CONN, RCPT, M12, 3P+PE, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3P + PE Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

SENSOR CONN, RCPT, M12, 3P+PE, PANEL; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3P + PE Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number T4141L12041-000 1860450 T4141L12041-000 A142222-ND 94AC8535
Product Name Standard Circular Connectors Industrial Circular Connectors Circular Connector Assemblies Sensor Conn, Rcpt, M12, 3P+Pe, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Receptacle, Female Sockets
Termination Solder Solder
Mounting Panel Mount & Board Mount Panel mount Panel Mount, Through Hole Straight Panel Mount
Current Rating 16.0 amps 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - A123094-ND - DigiKey
Specs
Connector Type Receptacle, Male Pins
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers
Headers, Male Pins - A26718-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A28628-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
13A 250V Electronic Connector - 436-1-206934-8 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Solder
Current Rating 13.0 amps
View Details
4 suppliers