Body Features
Configuration Features
Contact Features
Electrical Characteristics
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Usage Conditions
Comm Circular Connect
3 Position Circular Connector Plug, Female Sockets Solder
TE Connectivity T4141012031-000
SENSOR CONN, M12, RCPT, 3POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Straight Panel Mount RoHS Compliant: Yes
M12,REAR MOUNTING,FEMALE,A CODE,3P
| TE Connectivity | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | T4141012031-000 | T4141012031-000 | A134635-ND | 1345737 | 13AC0881 | 87AJ8651 |
| Product Name | Standard Circular Connectors | Circular Connector Assemblies | Industrial Circular Connectors | Sensor Conn, M12, Rcpt, 3Pos, Pcb; Product Range Te Connectivity | M12,rear Mounting,female,a Code,3P Amp - Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Plug, Female Sockets | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount & Board Mount | Panel Mount, Through Hole | Panel mount | Straight Panel Mount | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | |||
| Current Rating | 4.0 amps | 4.0 amps | ||||
| Number of Contacts | 3 # |