Switchcraft, Inc. TA Series Male Cable Mount Connectors TA5MLX

Description
Tini-QG "Mini XLR" 5 Pin Male Cable Mount, Large Flex Relief, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet
Description
Tini-QG "Mini XLR" 5 Pin Male Cable Mount, Large Flex Relief, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TA Series Male Cable Mount Connectors - TA5MLX - Conxall Corporation
Villa Park, IL, USA
TA Series Male Cable Mount Connectors
TA5MLX
TA Series Male Cable Mount Connectors TA5MLX
Tini-QG "Mini XLR" 5 Pin Male Cable Mount, Large Flex Relief, Silver Pins, Nickel TA Series Tini Q

Tini-QG "Mini XLR" 5 Pin Male Cable Mount, Large Flex Relief, Silver Pins, Nickel
TA Series Tini Q

Supplier's Site
Circular Connector Assemblies - SC2570-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2570-ND
Circular Connector Assemblies SC2570-ND
5 Position Circular Connector Receptacle, Male Pins Solder

5 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
TA5MLX
Audio & Video Connectors TA5MLX
TINI QG, RoHS

TINI QG, RoHS

Buy Now
DIN Plug; Straight Male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A - 70214262 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Straight Male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A
70214262
DIN Plug; Straight Male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A 70214262
DIN Plug; Straight Male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A

DIN Plug; Straight Male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A

Supplier's Site
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall - 14R8569 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
14R8569
Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall 14R8569
CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

CONNECTOR, XLR, PLUG, 5 POSITION; No. of Contacts:5Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TA5MLX SC2570-ND TA5MLX 70214262 14R8569
Product Name TA Series Male Cable Mount Connectors Circular Connector Assemblies Audio & Video Connectors DIN Plug; Straight Male Cord Plug; 510000 Megohms (Min.) @ 500 VDC; 1.5 A Connector, Xlr, Plug, 5 Position; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video; DIN Connector
Mounting Free Hanging (In-Line) Cable Cable Mount
Voltage Rating 125 volts 125 volts
Current Rating 4.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Filtered Rack & Panel: ARINC 404, ARINC 600, MIL-DTL-83527 Shell Styles -  - Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
View Details
Paladin ® - 131-7516-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details