Win Source Part Number: 1184137-TA0341630000
Category: Connectors, Interconnects>Termin
Series: TA
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Blue
Features: Interlocking (Side)
Package: Bulk
Wire Gauge: 14-22 AWG
Housing Material: Thermoplastic
Voltage: 300 V
Standard Package: 450
Current: 15 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Clamp Material - Plating: Steel, Stainless
Screw Material - Plating: Steel - Zinc Plated
Torque - Screw: 0.4 Nm (3.5 Lb-In)
Screw Thread: M3
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 115°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Other Names: TA03416300J0G,TA0341
Base Product Number: TA
"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1184137-TA0341630000G | TA0341630000G-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 15.0 amps |