Switchcraft, Inc. TA Series Female Cable Mount Connectors TA5FX

Description
Tini-QG "Mini XLR" 5 Pin Female Cable Mount, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet
Description
Tini-QG "Mini XLR" 5 Pin Female Cable Mount, Silver Pins, Nickel TA Series Tini Q
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TA Series Female Cable Mount Connectors - TA5FX - Conxall Corporation
Villa Park, IL, USA
TA Series Female Cable Mount Connectors
TA5FX
TA Series Female Cable Mount Connectors TA5FX
Tini-QG "Mini XLR" 5 Pin Female Cable Mount, Silver Pins, Nickel TA Series Tini Q

Tini-QG "Mini XLR" 5 Pin Female Cable Mount, Silver Pins, Nickel
TA Series Tini Q

Supplier's Site
XLR Connectors - 6286935 - RS Components, Ltd.
Corby, Northants, United Kingdom
XLR Connectors
6286935
XLR Connectors 6286935
Switchcraft TA5FX XLR Connector

Switchcraft TA5FX XLR Connector

Supplier's Site
Swedesboro, NJ, United States
Audio & Video Connectors
TA5FX
Audio & Video Connectors TA5FX
TINI QG, RoHS

TINI QG, RoHS

Buy Now
Circular Connector Assemblies - TA5FX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
TA5FX-ND
Circular Connector Assemblies TA5FX-ND
5 Position Circular Connector Plug, Female Sockets Solder

5 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet
Connector, Xlr, Jack, 5 Position; No. Of Contacts Switchcraft/conxall - 89K7629 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Xlr, Jack, 5 Position; No. Of Contacts Switchcraft/conxall
89K7629
Connector, Xlr, Jack, 5 Position; No. Of Contacts Switchcraft/conxall 89K7629
CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

CONNECTOR, XLR, JACK, 5 POSITION; No. of Contacts:5Contacts; Gender:Jack; Connector Mounting:Cable Mount; Contact Plating:Tin Plated Contacts; Connector Body Material:Metal Body; Product Range:TA Series Tini Q-G RoHS Compliant: Yes

Supplier's Site
Xlr Audio Connector, Jack, 5, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Switchcraft/conxall - 98K1348 - Newark, An Avnet Company
Chicago, IL, United States
Xlr Audio Connector, Jack, 5, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Switchcraft/conxall
98K1348
Xlr Audio Connector, Jack, 5, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Switchcraft/conxall 98K1348
XLR Audio Connector, Jack, 5, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

XLR Audio Connector, Jack, 5, Cable Mount, Metal Body, Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
DIN Plug; Plug; 5; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC - 70214269 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIN Plug; Plug; 5; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC
70214269
DIN Plug; Plug; 5; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC 70214269
DIN Plug; Plug; 5; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC

DIN Plug; Plug; 5; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC

Supplier's Site

Technical Specifications

  Conxall Corporation RS Components, Ltd. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TA5FX 6286935 TA5FX TA5FX-ND 89K7629 98K1348 70214269
Product Name TA Series Female Cable Mount Connectors XLR Connectors Audio & Video Connectors Circular Connector Assemblies Connector, Xlr, Jack, 5 Position; No. Of Contacts Switchcraft/conxall Xlr Audio Connector, Jack, 5, Cable Mount, Metal Body, Silver Plated Contacts Rohs Compliant Switchcraft/conxall DIN Plug; Plug; 5; Female; 125; 5 A; 510000 Megohms (Min.) @ 500 VDC
Connector Type Audio / Video Audio / Video Audio / Video Circular / Cylindrical Connectors Audio / Video Audio / Video; DIN Connector
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight Straight
Termination Solder Clamp
Unlock Full Specs
to access all available technical data