TE Connectivity Standard Circular Connectors T4141012021-000

Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 2 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 2 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - T4141012021-000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
T4141012021-000
Standard Circular Connectors T4141012021-000
Body Features Circular Connector Insulation Material Type : Polyamide GF Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed Hermetically Sealed : Yes O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : Copper Alloy Shell Plating Material : Nickel Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Keying & Polarized Position Locations : A Number of Positions : 2 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 18 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Mating Alignment Type : Keyed Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Other Field Serviceable : No Packaging Features Packaging Quantity : 1 Product Type Features Assembly Requirement : Factory Assembled Assembly Type : Electrical Connector Circular Connector Shell Type : Metal-Shell Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide GF
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Nickel

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Keying & Polarized Position Locations : A
  • Number of Positions : 2
  • Number of Signal Positions : 2

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : Yes

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Circular Connector Shell Size : 18

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Mating Alignment Type : Keyed
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Factory Assembled
  • Assembly Type : Electrical Connector
  • Circular Connector Shell Type : Metal-Shell
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - A134634-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A134634-ND
Circular Connector Assemblies A134634-ND
2 Position Circular Connector Plug, Female Sockets Solder

2 Position Circular Connector Plug, Female Sockets Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number T4141012021-000 A134634-ND
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors Plug, Female Sockets
Unlock Full Specs
to access all available technical data