DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1750
1800
1850
1900
1950
2000
2050
2060
2070
2080
2090
2100
2107
2108
2109
2110
2111
2112
2113
2114
2115
2116
2117
2118
2119
2120
2130
2140
2150
2160
2170
2200
2212
| Product Name | Notes |
|---|---|
| ".100"" MINI MATE CRIMP TERMINAL," | |
| "2 Circuit 1.160"" (29.46mm) Barrier Block Connector, Screws" | |
| "Connector Header Surface Mount 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 14 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 15 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 2 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 20 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 3 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 5 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 6 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 7 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount 8 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 15 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 20 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 6 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 7 position 0.039"" (1.00mm)" | |
| "Connector Header Surface Mount, Right Angle 8 position 0.039"" (1.00mm)" | |
| "PC Pin Terminal Connector Through Hole Tin 0.025"" (0.64mm) Square" | |
| 1 Module Female Heavy Duty Fixing Frame Size H10A | |
| 1 Module Male Heavy Duty Fixing Frame Size H10A | |
| 1 Module Non-Gendered Heavy Duty Counter Frame Size H24B | |
| 1.00 MM DISCRETE WIRE TERMINAL S | |
| 2 Module Female Heavy Duty Docking Frame Size | |
| 2 Module Female Heavy Duty Fixing Frame Size 6B | |
| 2 Module Female/Male Heavy Duty Fixing Frame Size H6B | |
| 2 Module Male Heavy Duty Docking Frame Size | |
| 2 Module Male Heavy Duty Fixing Frame Size 6B | |
| 3 Module Female Heavy Duty Docking Frame Size | |
| 3 Module Female Heavy Duty Fixing Frame Size 10B | |
| 3 Module Female/Male Heavy Duty Fixing Frame Size H10B | |
| 3 Module Male Heavy Duty Docking Frame Size | |
| 3 Module Male Heavy Duty Fixing Frame Size 10B | |
| 4 Module Female Heavy Duty Fixing Frame Size 16B | |
| 4 Module Female/Male Heavy Duty Fixing Frame Size H16B | |
| 4 Module Male Heavy Duty Fixing Frame Size 16B | |
| 4 Module Non-Gendered Heavy Duty Docking Frame Size 16B | |
| 6 Module Female Heavy Duty Docking Frame Size | |
| 6 Module Female Heavy Duty Fixing Frame Size 24B | |
| 6 Module Female/Male Heavy Duty Fixing Frame Size H24B | |
| 6 Module Male Heavy Duty Docking Frame Size | |
| 6 Module Male Heavy Duty Fixing Frame Size 24B | |
| Base - Box Mount Connector Side Entry M25 H10B IP68 - Dust Tight, Waterproof | |
| Base - Box Mount Connector Side Entry PG21 H10B IP68 - Dust Tight, Waterproof | |
| Base - Box Mount Connector Side Entry PG29 H10B IP68 - Dust Tight, Waterproof | |
| Base - Panel Mount 90° Connector Side Entry H3A IP65 - Dust Tight, Water Resistant | |
| Base - Panel Mount Connector Bottom Entry H10B IP68 - Dust Tight, Waterproof | |
| Base - Panel Mount Connector Bottom Entry H16B IP68 - Dust Tight, Waterproof | |
| Base - Panel Mount Connector Bottom Entry H24B IP68 - Dust Tight, Waterproof | |
| Base - Panel Mount Connector Bottom Entry H32B IP68 - Dust Tight, Waterproof | |
| Base - Panel Mount Connector Bottom Entry H3APR IP68 - Dust Tight, Waterproof | |
| Base - Panel Mount Connector Bottom Entry H6B IP68 - Dust Tight, Waterproof | |
| Base - Panel Mount Connector Bottom Entry M25 H10B IP68 - Dust Tight, Waterproof | |
| Base - Panel Mount Connector Bottom Entry M32 H10B IP68 - Dust Tight, Waterproof | |
| Base - Panel Mount Connector Bottom Entry PG21 H10B IP68 - Dust Tight, Waterproof | |
| Base - Panel Mount Connector Bottom Entry PG29 H10B IP68 - Dust Tight, Waterproof | |
| BK32,26-32 | |
| BK34,30-34 | |
| BK42,38-42 | |
| BK64,60-64 | |
| CDF-1.5 | |
| CONN HEADER SMD 4POS 1MM | |
| CONN HEADER SMD 6POS 1MM | |
| CONN HEADER SMD 7POS 1MM | |
| CONN HEADER SMD 8POS 1MM | |
| CONN HEADER SMD R/A 2POS 1MM | |
| CONN HEADER SMD R/A 3POS 1MM | |
| CONN HEADER SMD R/A 5POS 1MM | |
| CONN HEADER SMD R/A 6POS 1MM | |
| CONN HEADER SMD R/A 8POS 1MM | |
| CONN PIN 28-30AWG CRIMP GOLD | |
| Connector Cover with Retaining Cord | |
| Contact Crimp Pin 10 AWG Gold | |
| Contact Crimp Pin 10 AWG Silver | |
| Contact Crimp Pin 10mm² Silver | |
| Contact Crimp Pin 12 AWG Gold | |
| Contact Crimp Pin 12 AWG Silver | |
| Contact Crimp Pin 14 AWG Gold | |
| Contact Crimp Pin 14 AWG Silver | |
| Contact Crimp Pin 16 AWG Gold | |
| Contact Crimp Pin 16 AWG Silver | |
| Contact Crimp Pin 16mm² Silver | |
| Contact Crimp Pin 18 AWG Gold | |
| Contact Crimp Pin 18 AWG Silver | |
| Contact Crimp Pin 20 AWG Gold | |
| Contact Crimp Pin 20 AWG Silver | |
| Contact Crimp Pin 20-22 AWG Gold | |
| Contact Crimp Pin 20-22 AWG Silver | |
| Contact Crimp Pin 22-26 AWG Gold | |
| Contact Crimp Pin 22-26 AWG Silver | |
| Contact Crimp Pin 24-28 AWG Gold | |
| Contact Crimp Pin 24-28 AWG Silver | |
| Contact Crimp Pin 25mm² Silver | |
| Contact Crimp Pin 35mm² Silver | |
| Contact Crimp Pin 50mm² Silver | |
| Contact Crimp Pin 70mm² Silver | |
| Contact Crimp Pin 8 AWG Silver | |
| Contact Crimp Socket 10 AWG Gold | |
| Contact Crimp Socket 10 AWG Silver | |
| Contact Crimp Socket 10mm² Silver | |
| Contact Crimp Socket 12 AWG Gold | |
| Contact Crimp Socket 12 AWG Silver | |
| Contact Crimp Socket 14 AWG Gold | |
| Contact Crimp Socket 14 AWG Silver | |
| Contact Crimp Socket 16 AWG Gold | |
| Contact Crimp Socket 16 AWG Silver | |
| Contact Crimp Socket 16mm² Silver | |
| Contact Crimp Socket 18 AWG Gold | |
| Contact Crimp Socket 18 AWG Silver | |
| Contact Crimp Socket 20 AWG Gold | |
| Contact Crimp Socket 20 AWG Silver | |
| Contact Crimp Socket 20-22 AWG Gold | |
| Contact Crimp Socket 20-22 AWG Silver | |
| Contact Crimp Socket 22-26 AWG Gold | |
| Contact Crimp Socket 22-26 AWG Silver | |
| Contact Crimp Socket 24-28 AWG Gold | |
| Contact Crimp Socket 24-28 AWG Silver | |
| Contact Crimp Socket 25mm² Silver | |
| Contact Crimp Socket 35mm² Silver | |
| Contact Crimp Socket 50mm² Silver | |
| Contact Crimp Socket 70mm² Silver | |
| Contact Crimp Socket 8 AWG Silver | |
| DISCRETE WIRE TERMINAL STRIP, 1. | |
| DMF-1.5 | |
| DMF-2.5 | |
| DMM-1.5 | |
| DMM-2.5 | |
| Female Insert 10+Ground Position Screw | |
| Female Insert 16+Ground Position Crimp | |
| Female Insert 16+Ground Position Screw | |
| Female Insert 16+Ground Position Spring | |
| Female Insert 24+Ground Position Screw | |
| Female Insert 5+Ground Position Crimp | |
| Female Insert 6+Ground Position Screw | |
| Female Insert 8 Position Crimp | |
| Female Insert Gray 6+2 Ground Position Screw | |
| Female Insert Gray 6+Ground Position Screw | |
| Female Insert Gray 64+Ground Position Crimp | |
| Female Insert without Contacts 10+Ground Position Crimp | |
| Female Insert without Contacts 108+Ground Position Crimp | |
| Female Insert without Contacts 12+Ground Position Crimp | |
| Female Insert without Contacts 15+Ground Position Crimp | |
| Female Insert without Contacts 16+Ground Position Crimp | |
| Female Insert without Contacts 18+Ground Position Crimp | |
| Female Insert without Contacts 20+Ground Position Crimp | |
| Female Insert without Contacts 24+Ground Position Crimp | |
| Female Insert without Contacts 32+Ground Position Crimp | |
| Female Insert without Contacts 4+2+Ground Position Crimp | |
| Female Insert without Contacts 40+Ground Position Crimp | |
| Female Insert without Contacts 42+Ground Position Crimp | |
| Female Insert without Contacts 46+Ground Position Crimp | |
| Female Insert without Contacts 48+Ground Position Crimp | |
| Female Insert without Contacts 64+Ground Position Crimp | |
| Female Insert without Contacts 7+Ground Position Crimp | |
| Female Insert without Contacts 72+Ground Position Crimp | |
| Female Insert without Contacts 8+Ground Position Crimp | |
| Female Insert without Contacts Gray 10+Ground Position Crimp | |
| Female Insert without Contacts Gray 16+Ground Position Crimp | |
| Female Insert without Contacts Gray 24+Ground Position Crimp | |
| Female Insert without Contacts Gray 25+Ground Position Crimp | |
| Female Insert without Contacts Gray 32+Ground Position Crimp | |
| Female Insert without Contacts Gray 40+Ground Position Crimp | |
| Female Insert without Contacts Gray 42+Ground Position Crimp | |
| Female Insert without Contacts Gray 46+Ground Position Crimp | |
| Female Insert without Contacts Gray 48+Ground Position Crimp | |
| Female Insert without Contacts Gray 5+Ground Position Crimp | |
| Female Insert without Contacts Gray 64+Ground Position Crimp | |
| Female Insert without Contacts Gray 7+Ground Position Crimp | |
| H10A-T1-F-HD | |
| H10BN-T3-F-HD | |
| H10BN-T3-M-HD | |
| H10BPR-AG-EMC-C | |
| H10BPR-AGC-EMC-C | |
| H16B-ADK | |
| H16BN-T4-F-HD | |
| H16BN-T4-M-HD | |
| H16BPR-AG-EMC-C | |
| H16BPR-AGC-EMC-C | |
| H24BN-T6-M-HD | |
| H24BPR-AG-EMC-C | |
| H24BPR-AGC-EMC-C | |
| H3APR-MAGSW-EMC-C | |
| H3APR-MTGSW-M20-EMC- C | |
| H6BPR-AG-EMC-C | |
| H6BPR-AGC-EMC-C | |
| H6BPR-SGRHC-M20 | |
| HD-025-F 26-50 | |
| HD-025-F/Z | |
| HD-025-M 26-50 | |
| HD-025-M/Z | |
| HE-006-FS,NO LOGO | |
| HE-006-MS,NO LOGO | |
| HE-010-FS,NO LOGO | |
| HE-010-FSS | |
| HE-010-MS,NO LOGO | |
| HE-010-MSS | |
| HE-016-FSS | |
| HE-016-MSS | |
| HE-024-FSS | |
| HE-024-MSS | |
| HEEE-072-F 73-144 | |
| HEEE-072-M 73-144 | |
| HEF-0.3(AWG26-22) | |
| HEF-0.5 | |
| HEF-0.75 | |
| HEF-1.0 | |
| HEF-1.5 | |
| HEF-2.5 | |
| HEF-3.0 | |
| HEF-4.0 | |
| HEM-0.3(AWG26-22),L= 28 | |
| HEM-0.5,L=28 | |
| HEM-0.75,L=28 | |
| HEM-1.0,L=28 | |
| HEM-1.5,L=28 | |
| HEM-2.5,L=28 | |
| HEM-3.0,L=28 | |
| HEM-4.0,L=28 | |
| Hood Connector Top Entry M20 H3APR IP68 - Dust Tight, Waterproof | |
| Hood Connector Top Entry M40 H24B IP65 - Dust Tight, Water Resistant | |
| Hood Connector Top Entry PG29 H24B IP65 - Dust Tight, Water Resistant | |
| HQ-002-F | |
| HQ-002-M | |
| HQ-002-PF | |
| HQ-002-PM | |
| HQ-003-F | |
| HQ-003-M | |
| HQ-003-PF | |
| HQ-003-PM | |
| HQ-4/4/6-M HYBRID INSERT WITH PE | |
| Male Insert 10+Ground Position Screw | |
| Male Insert 16+Ground Position Crimp | |
| Male Insert 16+Ground Position Screw | |
| Male Insert 24+Ground Position Screw | |
| Male Insert 5+Ground Position Crimp | |
| Male Insert 6+Ground Position Screw | |
| Male Insert 8 Position Crimp | |
| Male Insert Gray 6+2 Ground Position Screw | |
| Male Insert Gray 6+Ground Position Screw | |
| Male Insert without Contacts 10+Ground Position Crimp | |
| Male Insert without Contacts 108+Ground Position Crimp | |
| Male Insert without Contacts 12+Ground Position Crimp | |
| Male Insert without Contacts 16+Ground Position Crimp | |
| Male Insert without Contacts 18+Ground Position Crimp | |
| Male Insert without Contacts 20+Ground Position Crimp | |
| Male Insert without Contacts 24+Ground Position Crimp | |
| Male Insert without Contacts 32+Ground Position Crimp | |
| Male Insert without Contacts 4+2+Ground Position Crimp | |
| Male Insert without Contacts 40+Ground Position Crimp | |
| Male Insert without Contacts 46+Ground Position Crimp | |
| Male Insert without Contacts 48+Ground Position Crimp | |
| Male Insert without Contacts 64+Ground Position Crimp | |
| Male Insert without Contacts 7+Ground Position Crimp | |
| Male Insert without Contacts 72+Ground Position Crimp | |
| Male Insert without Contacts 8+Ground Position Crimp | |
| Male Insert without Contacts Gray 10+Ground Position Crimp | |
| Male Insert without Contacts Gray 16+Ground Position Crimp | |
| Male Insert without Contacts Gray 24+Ground Position Crimp | |
| Male Insert without Contacts Gray 25+Ground Position Crimp | |
| Male Insert without Contacts Gray 32+Ground Position Crimp | |
| Male Insert without Contacts Gray 42+Ground Position Crimp | |
| Male Insert without Contacts Gray 5+Ground Position Crimp | |
| Male Insert without Contacts Gray 64+Ground Position Crimp | |
| Male Insert without Contacts Gray 7+Ground Position Crimp | |
| MCEM-4.0 | |
| Pin Contact Gold 20-24 AWG Crimp Stamped | |
| Pin Contact Gold 24-26 AWG Crimp Stamped | |
| Pin Contact Gold 26-30 AWG Crimp Stamped | |
| Pin Contact Gold 28-30 AWG Crimp Stamped | |
| Position | |
| SPE T1 INDUSTRIAL PCB INSERT, AN |
| << Prev | Next >> |