Switchcraft, Inc. Audio & Video Connectors TARA3MX

Description
TINI QG RA MALE ADPTR, RoHS
Request a Quote Datasheet
Description
TINI QG RA MALE ADPTR, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Audio & Video Connectors
TARA3MX
Audio & Video Connectors TARA3MX
TINI QG RA MALE ADPTR, RoHS

TINI QG RA MALE ADPTR, RoHS

Buy Now
Circular Connector Assemblies - SC2578-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
SC2578-ND
Circular Connector Assemblies SC2578-ND
3 Position Circular Connector Receptacle, Male Pins Solder Cup

3 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connector, Mini Xlr, Plug, 3Pos, Cable; No. Of Contacts Switchcraft/conxall - 33AC2008 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Mini Xlr, Plug, 3Pos, Cable; No. Of Contacts Switchcraft/conxall
33AC2008
Connector, Mini Xlr, Plug, 3Pos, Cable; No. Of Contacts Switchcraft/conxall 33AC2008
CONNECTOR, MINI XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

CONNECTOR, MINI XLR, PLUG, 3POS, CABLE; No. of Contacts:3Contacts; Gender:Plug; Connector Mounting:Cable Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Metallised Thermoplastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number TARA3MX SC2578-ND 33AC2008
Product Name Audio & Video Connectors Circular Connector Assemblies Connector, Mini Xlr, Plug, 3Pos, Cable; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
75 Ohm TNC Connectors, 90° Plug - 190909 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details
Plug, solder terminal, screened, 3-pole, Audio Plug/Sockets, 3.5 mm - 4832.1300 - SCHURTER Inc
Specs
Connector Type Audio / Video
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
2 suppliers