Body Features
Configuration Features
Contact Features
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Product Type Features
Usage Conditions
4 Position Circular Connector Plug, Female Sockets Solder
Comm Circular Connect
SENSOR CONN, M12, R/A RCPT, 4POS, PCB; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:PCB Socket; Sensor Connector Mounting:Right Angle Panel Mount RoHS Compliant: Yes
| TE Connectivity | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | T4145035041-001 | A126527-ND | T4145035041-001 | 69AC6656 |
| Product Name | Standard Circular Connectors | Circular Connector Assemblies | Sensor Conn, M12, R/a Rcpt, 4Pos, Pcb; Product Range Te Connectivity | |
| Connector Type | Circular / Cylindrical Connectors | Plug, Female Sockets | ||
| Mounting | Panel Mount & Board Mount | Panel Mount, Through Hole, Right Angle | Right Angle Panel Mount | |
| Current Rating | 4.0 amps | 4.0 amps |